Win Source Part Number: 1379306-NCV2903VDR2G
Category: Integrated Circuits (ICs) - Linear - Comparators
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 30 pct.
Type: General Purpose
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: Automotive, AEC-Q100
Product Status: Obsolete
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: NCV2903
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL
Current - Quiescent (Max): 2.5mA
Number of Elements: 2
Voltage - Supply, Single/Dual (±): 2V ~ 36V, ±1V ~ 18V
Voltage - Input Offset (Max): 7mV @ 30V
Current - Input Bias (Max): 0.25µA @ 5V
Current - Output (Typ): 16mA @ 5V
Dual Comparator, 18V, SOIC-8, 1.5us, TTL Out Product overview: NCV2903VDR2G from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 18V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-NCV2903VDR2G can be used for catalog matching and distributor lookup.
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-SOIC
IC COMP DUAL OFFSET LV 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 1379306-NCV2903VDR2G | 692-NCV2903VDR2G | NCV2903VDR2G | NCV2903VDR2G |
| Product Name | Integrated Circuits (ICs) - Linear - Comparators | Dual 18V SOIC Linear Comparator IC | Comparators | Linear - Comparators |
| Features | Single-Supply | |||
| VOS | 7 millivolts | 7 millivolts | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |
| Logic Output | TTL; ECL; CMOS; CMOS, DTL, ECL, MOS, Open-Collector, TTL |