Dual Comparator, ±18V/36V, 2-Ch, 1.5µs, SOIC Product overview: NCV2903DR2G from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, 36V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 18V, 36V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-NCV2903DR2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 025119-NCV2903DR2G
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL
Number of Elements: 2
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 7mV @ 30V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 16mA @ 5V
Family Name: NCV2903
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Alternative Parts (Cross-Reference): LM393D; LM293AD; AS393MTR-G1;
Introduction Date: May 15, 2002
ECCN: EAR99
Country of Origin: Czech Republic, Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Comparator, Dual, Low Offset Voltage
COMPARATOR, DUAL, 1.5US, SOIC-8; Comparator Type:Precision; No. of Comparators:2 Comparators; Response Time:1.5µs; Supply Voltage Range:2V to 36V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output Type:-; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes
Analogue Comparator, Precision, 2, 1.5 s, 2V to 36V, SOIC, 8 RoHS Compliant: Yes
COMPARATOR, DUAL, 1.5US, SOIC-8; Comparator Type:Precision; No. of Comparators:2 Comparators; Response Time:1.5µs; Supply Voltage Range:2V to 36V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output Type:-; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-SOIC
IC COMP DUAL OFFSET LV 8SOIC
Analog Comparators 2-36V Dual Extended Temp
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | 692-NCV2903DR2G | 025119-NCV2903DR2G | NCV2903DR2G | 38X6208 | 90W0787 | NCV2903DR2G | NCV2903DR2G | NCV2903DR2G |
| Product Name | Dual 18V 36V SOIC Linear Comparator IC | Linear - Linear - Comparators - NCV2903DR2G | Comparator, Dual, 1.5Us, Soic-8; Comparator Type Onsemi | Analogue Comparator, Precision, 2, 1.5 S, 2V To 36V, Soic, 8 Rohs Compliant Onsemi | Comparators | Linear - Comparators | Analog Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2 to 36 volts | 2 to 36 volts | 2 to 36 volts | |||||
| Power Dissipation (PD) | 570 milliwatts | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||||
| Package Type | Tape and Reel | SOIC; 8-SOIC | SOIC; SOIC-8 Narrow Body | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) |