onsemi Comparator Type Onsemi NCV2903DMR2G.

Description
Comparator Type:Precision; No. of Comparators:2 Comparators; Response Time:1.5µs; Supply Voltage Range:2V to 36V, ± 1V to ± 18V; Comparator Case Style:Micro; No. of Pins:8Pins; IC Output Type:CMOS, DTL, ECL, MOS, TTL; Product Range:-RoHS Compliant: Yes
Description
Comparator Type:Precision; No. of Comparators:2 Comparators; Response Time:1.5µs; Supply Voltage Range:2V to 36V, ± 1V to ± 18V; Comparator Case Style:Micro; No. of Pins:8Pins; IC Output Type:CMOS, DTL, ECL, MOS, TTL; Product Range:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Comparator Type Onsemi - 27AC9943 - Newark, An Avnet Company
Chicago, IL, United States
Comparator Type Onsemi
27AC9943
Comparator Type Onsemi 27AC9943
Comparator Type:Precision; No. of Comparators:2 Comparators; Response Time:1.5µs; Supply Voltage Range:2V to 36V, ± 1V to ± 18V; Comparator Case Style:Micro; No. of Pins:8Pins; IC Output Type:CMOS, DTL, ECL, MOS, TTL; Product Range:-RoHS Compliant: Yes

Comparator Type:Precision; No. of Comparators:2 Comparators; Response Time:1.5µs; Supply Voltage Range:2V to 36V, ± 1V to ± 18V; Comparator Case Style:Micro; No. of Pins:8Pins; IC Output Type:CMOS, DTL, ECL, MOS, TTL; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Analog Comparators
Product Number 27AC9943
Product Name Comparator Type Onsemi
Supply Voltage (VS) 1 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

EPAD Dual CMOS Voltage Comparator with Complementary Output Driver - ALD2321ASCL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 0.0900 milliamps
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers
Analog - MTLM119QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Comparators - 54LS85LMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Linear - Comparators - ADCMP563BCPZ-WP - Lingto Electronic Limited
Specs
CMRR 80 dB
View Details