The NCV2902 is a quad operational amplifier designed for single supply applications, operating within a voltage range of 3 V to 32 V. It features true differential inputs and is internally compensated, making it suitable for a variety of general-purpose amplification tasks. The device has a low input bias current of 90 nA and a low input offset voltage of 2 mV, which enhances its performance in precision applications. With a gain bandwidth product of 1 MHz, the NCV2902 can handle a range of signal frequencies effectively. It is also equipped with short-circuit protected outputs and ESD clamps on the inputs, increasing its robustness in various environments. The NCV2902 is AEC-Q100 qualified, making it suitable for automotive applications. The operating temperature range extends from -40°C to +125°C, allowing for use in demanding conditions. This product is packaged in a 14-SOIC format and is RoHS compliant, ensuring it meets environmental standards. The NCV2902 is a reliable choice for engineers looking for a versatile and durable operational amplifier for their projects.
IC OPAMP QUAD SGL SUPPLY 14SOIC
Win Source Part Number: 1379305-NCV2902DR2
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Product Status: Obsolete
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Base Product Number: NCV2902
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output / Channel: 40 mA
Number of Circuits: 4
Amplifier Type: General Purpose
Gain Bandwidth Product: 1 MHz
Current - Input Bias: 90 nA
Voltage - Input Offset: 2 mV
Voltage - Supply Span (Min): 3 V
Voltage - Supply Span (Max): 32 V
Quad Op Amp, 1MHz GBW, 16V, SOIC, 40mA Product overview: NCV2902DR2 from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 16V, 40mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 16V, 40mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCV2902DR2 can be used for catalog matching and distributor lookup.
IC OPAMP QUAD SGL SUPPLY 14SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | NCV2902DR2OS-ND | 1379305-NCV2902DR2 | 687-NCV2902DR2 | NCV2902DR2 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Quad 1MHz 16V 40mA Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | |
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | 14-SOIC (0.154", 3.90mm Width) | Tape and Reel | Surface Mount |
| VOS | 2 millivolts | |||
| IBIAS | 0.0900 µA | |||
| GBW | 1 MHz |