onsemi Quad 36V 16mA TSSOP Linear Comparator IC NCV2901DTBR2G

Description
Quad Comparator, 36V, 1.3us, 16mA, TSSOP-14 Product overview: NCV2901DTBR2G from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 36V, 16mA, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 36V, 16mA, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-NCV2901DTBR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad Comparator, 36V, 1.3us, 16mA, TSSOP-14 Product overview: NCV2901DTBR2G from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 36V, 16mA, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 36V, 16mA, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-NCV2901DTBR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad 36V 16mA TSSOP Linear Comparator IC - 692-NCV2901DTBR2G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 36V 16mA TSSOP Linear Comparator IC
692-NCV2901DTBR2G
Quad 36V 16mA TSSOP Linear Comparator IC 692-NCV2901DTBR2G
Quad Comparator, 36V, 1.3us, 16mA, TSSOP-14 Product overview: NCV2901DTBR2G from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 36V, 16mA, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 36V, 16mA, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-NCV2901DTBR2G can be used for catalog matching and distributor lookup.

Quad Comparator, 36V, 1.3us, 16mA, TSSOP-14 Product overview: NCV2901DTBR2G from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 36V, 16mA, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 36V, 16mA, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-NCV2901DTBR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - NCV2901DTBR2G - Rochester Electronics
Newburyport, MA, United States
Comparator, Quad, Single Supply, 36V

Comparator, Quad, Single Supply, 36V

Supplier's Site Datasheet
Linear - Linear - Comparators - NCV2901DTBR2G - 025116-NCV2901DTBR2G - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - NCV2901DTBR2G
025116-NCV2901DTBR2G
Linear - Linear - Comparators - NCV2901DTBR2G 025116-NCV2901DTBR2G
Manufacturer: ON Semiconductor Win Source Part Number: 025116-NCV2901DTBR2G Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, Open-Collector, TTL Number of Elements: 4 Current - Quiescent (Max): 2.5mA Voltage - Input Offset (Max): 7mV @ 5V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 16mA @ 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-TSSOP Supply Voltage - Operating: 3 V to 36 V, ±1.5 V to 18 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 025116-NCV2901DTBR2G
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Open-Collector, TTL
Number of Elements: 4
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 7mV @ 5V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 16mA @ 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 3 V to 36 V, ±1.5 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Comparators - NCV2901DTBR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
NCV2901DTBR2G
Comparators NCV2901DTBR2G
Comparator General Purpose CMOS, Open-Collector, TTL 14-TSSOP

Comparator General Purpose CMOS, Open-Collector, TTL 14-TSSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category Analog Comparators Operational Amplifiers Analog Comparators Analog Comparators
Product Number 692-NCV2901DTBR2G NCV2901DTBR2G 025116-NCV2901DTBR2G NCV2901DTBR2G
Product Name Quad 36V 16mA TSSOP Linear Comparator IC Linear - Linear - Comparators - NCV2901DTBR2G Comparators
RoHS Compliant RoHS RoHS
Supply Voltage (VS) 3 to 36 volts 3 to 36 volts
Power Dissipation (PD) 1000 milliwatts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type Tape and Reel SSOP; SOP; TSSOP; TSSOP-14 SSOP; SOP; TSSOP; 14-TSSOP SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

INA208 Unidirectional Measurement Current-Shunt Monitor with Dual Comparators - INA208AIDGST - Texas Instruments
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 2.7 to 18 volts
CMRR 100 dB
View Details
2 suppliers
Op Amps - 1602872 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; Soic
Number of Pins 8
View Details