Manufacturer: ON Semiconductor
Win Source Part Number: 118441-NCV2901DR2G
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Open-Collector, TTL
Number of Elements: 4
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 7mV @ 5V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 16mA @ 5V
Family Name: NCV2901
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 36 V, ±1.5 V to 18 V
Alternative Parts (Cross-Reference): BA2901YF-LBE2; BA10339F; LM2901DT; AS339M-E1;
Introduction Date: September 25, 2001
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Application Field: Used in Automation & Process Control, Sensing & Instrumentation
Quad Comparator IC, 36V, SOIC-14, 1.3us, 16mA Product overview: NCV2901DR2G from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 36V, 16mA, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 36V, 16mA, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-NCV2901DR2G can be used for catalog matching and distributor lookup.
Comparator, Quad, Single Supply, 36V
Comparator General Purpose CMOS, Open-Collector, TTL 14-SOIC
IC COMP QUAD SGL SUPPLY 14SOIC
Analog Comparators 3-36V Qud Comparator Commercial Temp
COMPARATOR, QUAD, 1.3US, SOIC-14; Comparator Type:General Purpose; No. of Comparators:4 Comparators; Response Time:1.3µs; Supply Voltage Range:3V to 36V; Comparator Case Style:SOIC; No. of Pins:14Pins; IC Output Type:- RoHS Compliant: Yes
COMPARATOR, QUAD, 1.3US, SOIC-14; Comparator Type:General Purpose; No. of Comparators:4 Comparators; Response Time:1.3µs; Supply Voltage Range:3V to 36V; Comparator Case Style:SOIC; No. of Pins:14Pins; IC Output Type:- RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | 118441-NCV2901DR2G | 692-NCV2901DR2G | NCV2901DR2G | NCV2901DR2G | NCV2901DR2G | NCV2901DR2G | 38X6207 |
| Product Name | Linear - Linear - Comparators - NCV2901DR2G | Quad 36V 16mA SOIC Linear Comparator IC | Comparators | Linear - Comparators | Analog Comparators | Comparator, Quad, 1.3Us, Soic-14; Comparator Type Onsemi | |
| Supply Voltage (VS) | 3 to 36 volts | 3 to 36 volts | 3 to 36 volts | ||||
| VOS | 7 millivolts | 7 millivolts | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||||
| Logic Output | TTL; CMOS; CMOS, Open-Collector, TTL | ||||||
| Package Type | SOIC; 14-SOIC | Tape and Reel | SOIC; SOIC-14 NB | SOIC; 14-SOIC (0.154\", 3.90mm Width) | SOIC |