Comparator Type:General Purpose; No. of Comparators:4 Comparators; Response Time:1.3µs; Supply Voltage Range:3V to 36V; Comparator Case Style:SOIC; No. of Pins:14Pins; IC Output Type:-; Operating Temperature Min:-40°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 27AC9941 |
| Product Name | Comparator Type Onsemi |
| RoHS Compliant | RoHS |
| Supply Voltage (VS) | 3 to 36 volts |
| Operating Temperature | -40 C (-40 F) |