IC 1.08 W, 1 CHANNEL, AUDIO AMPLIFIER, PDSO8, LEAD FREE, MICRO-8, Audio/Video Amplifier Product overview: NCV2890DMR2G from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.08 W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.08 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-NCV2890DMR2G can be used for catalog matching and distributor lookup.
Win Source Part Number: 1345325-NCV2890DMR2G
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Type: Class AB
Features: Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Package: Tape & Reel
Standard Package: 4,000
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 1.08W x 1 @ 8Ohm
Voltage - Supply: 2.2V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: onsemi
Base Product Number: NCV2890
Product Status: Obsolete
IC PWR AMP AUDIO 1W 8-MICRO
Amplifier IC 1-Channel (Mono) Class AB 8-MSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | NCV2890DMR2G-ND | 742-NCV2890DMR2G | 1345325-NCV2890DMR2G | NCV2890DMR2G | NCV2890DMR2G |
| Product Name | Audio Amplifiers | 1.08 W Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Features | Thermal Shutdown Protection | ||||
| Supply Voltage (VS) | 2.2 to 5.5 volts | 5 volts | 2.2 to 5.5 volts | 5.5 to 2.2 volts | 2.2 to 5.5 volts |
| Output Power | 1.08 watts | 1.08 watts | 1.08 watts | ||
| Operation Class | Class AB | Class A; Class AB | Class AB |