Audio Power Amplifier, Class D, 2.65 W, Filterless, Mono 2.65W Filterless Mono Class D Audio Amplifier, 3000-REEL Product overview: NCV2820MUTBG from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.65 W, 2.65W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2.65 W, 2.65W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-NCV2820MUTBG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 928985-NCV2820MUTBG
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Amplifier IC 1-Channel (Mono) Class D 8-UDFN (2x2.2)
Package: 8-UFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCV2820
Categories: Integrated Circuits (ICs)
Case / Package: 8-UDFN (2x2.2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 42 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
IC AUDIO AMP D 8-UDFN
IC AUDIO AMP D 8-UDFN
Amplifier IC 1-Channel (Mono) Class D 8-UDFN (2x2.2)
AUDIO AMP, AEC-Q100, D, -40 TO 70DEG C; Output Power:2.65W; Amplifier Class:D; No. of Channels:1 Channel; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:UDFN; No. of Pins:8Pins; Load Impedance:4ohm; Product Range:- RoHS Compliant: Yes
IC AMP CLASS D MONO 8UDFN
Amplifier IC 1-Channel (Mono) Class D 8-UDFN (2x2.2)
IC AMP CLASS D MONO 8UDFN
IC AMP CLASS D MONO 8UDFN
Audio Amplifiers CLASS D AUDIO AMPLIFIER
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 742-NCV2820MUTBG | 928985-NCV2820MUTBG | 488-NCV2820MUTBGDKR-ND | 68X4217 | NCV2820MUTBG | NCV2820MUTBG | NCV2820MUTBG | NCV2820MUTBG | NCV2820MUTBG |
| Product Name | 2.65 W 2.65W Audio Amplifier | Linear - Linear - Amplifiers - Audio - NCV2820MUTBG | Audio Amplifiers | Audio Amp, Aec-Q100, D, -40 To 70Deg C; Output Power Onsemi | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | 2.5 to 5.5 volts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | Tape and Reel | 8-UDFN (2x2.2) | 8-UFDFN Exposed Pad | 8-UFDFN Exposed Pad | 8-UFDFN Exposed Pad | Surface Mount |