Operational Amplifier, 3MHz, Low power, CMOS Op-Amp
IC OP AMP 4CH 14-TSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC OP AMP 4CH 14-TSSOP
Win Source Part Number: 1357534-NCV274DTBR2G
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Base Product Number: NCV274
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Rail-to-Rail
Current - Supply: 465µA (x4 Channels)
Current - Output / Channel: 65 mA
Number of Circuits: 4
Amplifier Type: General Purpose
Slew Rate: 2.4V/µs
Gain Bandwidth Product: 3 MHz
Current - Input Bias: 5 pA
Voltage - Input Offset: 1.3 V
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 36 V
R2R QUAD AMPLIFIER 3MHZ BW Product overview: NCV274DTBR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 3MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCV274DTBR2G can be used for catalog matching and distributor lookup.
R2R QUAD AMPLIFIER 3MHZ BW
OPAMP, AEC-Q100, 3MHZ, -40 TO 125DEG; No. of Amplifiers:4 Amplifier; Bandwidth:3MHz; Slew Rate:2.6V/µs; Supply Voltage Range:2.7V to 36V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
R2R QUAD AMPLIFIER 3MHZ BW
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
R2R QUAD AMPLIFIER 3MHZ BW
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | NCV274DTBR2G | 488-NCV274DTBR2GDKR-ND | 1357534-NCV274DTBR2G | 687-NCV274DTBR2G | NCV274DTBR2G | 91AH8151 | NCV274DTBR2G | NCV274DTBR2G | NCV274DTBR2G |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Quad 3MHZ Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Opamp, Aec-Q100, 3Mhz, -40 To 125Deg; No. Of Amplifiers Onsemi | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | ||||||
| Package Type | SSOP; SOP; TSSOP; TSSOP-14 WB | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | 14-TSSOP (0.173", 4.40mm Width) | Tape & Reel (TR) | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | ||
| Life Cycle Stage | Active | Active | Active | ||||||
| Features | Rail-Rail-Out | ||||||||
| Source Current (IS) | 0.4650 milliamps | 0.4650 milliamps | 0.4650 milliamps | 0.4650 milliamps |