onsemi NCV274DR2G Operational Amplifier
onsemi NCV274DR2G Operational Amplifier
onsemi NCV274DR2G Operational Amplifier
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Operational Amplifier, 4 Func, 4000uV Offset-Max, CMOS, PDSO14
IC OPAMP GP 4 CIRCUIT 14SOIC Product overview: NCV274DR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCV274DR2G can be used for catalog matching and distributor lookup.
Win Source Part Number: 1339411-NCV274DR2G
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: Automotive, AEC-Q100
Package: Tape & Reel
Number of Circuits: 4
Standard Package: 2,500
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2.8V/µs
Gain Bandwidth Product: 3 MHz
Current - Input Bias: 5 pA
Voltage - Input Offset: 1.3 mV
Current - Supply: 465µA
Current - Output / Channel: 65 mA
Mounting Type: Surface Mount
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: onsemi
Base Product Number: NCV274
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 36 V
OPAMP, 3MHZ, -40 TO 125DEG C ROHS COMPLIANT: YES
IC OPAMP GP 4 CIRCUIT 14SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 2148852P | 2148852 | 488-NCV274DR2GCT-ND | NCV274DR2G | 687-NCV274DR2G | 1339411-NCV274DR2G | 12AJ7230 | NCV274DR2G | NCV274DR2G | NCV274DR2G | NCV274DR2G |
| Product Name | Op Amps | Op Amps | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Opamp, 3Mhz, -40 To 125Deg C Rohs Compliant Onsemi | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Package Type | SOIC; SOIC | SOIC; Soic | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC-14 | Tape & Reel (TR) | 14-SOIC (0.154", 3.90mm Width) | Surface Mount | SOIC; 14-SOIC (0.154\", 3.90mm Width) | Surface Mount | ||
| Number of Pins | 14 | 14 | 14 | ||||||||
| Features | Rail-Rail-Out | ||||||||||
| Source Current (IS) | 0.4650 milliamps | 0.4650 milliamps | 0.4650 milliamps | 0.4650 milliamps |