Win Source Part Number: 1345323-NCV272DR2G
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: Automotive, AEC-Q100
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 2,500
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2.8V/µs
Gain Bandwidth Product: 3 MHz
Current - Input Bias: 5 pA
Voltage - Input Offset: 1.3 mV
Current - Supply: 465µA
Current - Output / Channel: 65 mA
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: onsemi
Base Product Number: NCV272
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 36 V
CMOS Op Amp, 3MHz, 2 Ch, 5V, 8-Pin SOIC, Automotive Product overview: NCV272DR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3MHz, 5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 3MHz, 5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCV272DR2G can be used for catalog matching and distributor lookup.
onsemi NCV272DR2G Operational Amplifier
onsemi NCV272DR2G Operational Amplifier
onsemi NCV272DR2G Operational Amplifier
Operational Amplifier, 2 Func, 4000uV Offset-Max, CMOS, PDSO8
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
OPAMP, 3MHZ, -40 TO 125DEG C ROHS COMPLIANT: YES
IC OPAMP GP 2 CIRCUIT 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 1345323-NCV272DR2G | 687-NCV272DR2G | 2148848 | 2148849P | NCV272DR2G | 488-NCV272DR2GCT-ND | NCV272DR2G | NCV272DR2G | 12AJ7229 | NCV272DR2G |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Automotive 3MHz 5V SOIC Operational Amplifier IC | Op Amps | Op Amps | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Opamp, 3Mhz, -40 To 125Deg C Rohs Compliant Onsemi | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Source Current (IS) | 0.4650 milliamps | 0.4650 milliamps | 0.4650 milliamps | 0.4650 milliamps | ||||||
| VOS | 1.3 millivolts | 1.3 millivolts | ||||||||
| IBIAS | 5.00E-6 µA | 5.00E-6 µA | ||||||||
| GBW | 3 MHz | 3 MHz | ||||||||
| Slew Rate | 2.8 V/µs | 2.8 V/µs | 2.8 V/µs | 2.80E-6 V/µs |