onsemi PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCV2575D2T-5R4G NCV2575D2T-5R4G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1230562-NCV2575D2T-5 R4G Manufacturer Homepage: www.onsemi.com Alternative Parts (Cross-Reference): LM2575D2T-5R4G; V62/04742-01XA; LM2575HVS-5.0EP; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Application Field: Used in System Monitoring
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1230562-NCV2575D2T-5 R4G Manufacturer Homepage: www.onsemi.com Alternative Parts (Cross-Reference): LM2575D2T-5R4G; V62/04742-01XA; LM2575HVS-5.0EP; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Application Field: Used in System Monitoring
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCV2575D2T-5R4G - 1230562-NCV2575D2T-5R4G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCV2575D2T-5R4G
1230562-NCV2575D2T-5R4G
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCV2575D2T-5R4G 1230562-NCV2575D2T-5R4G
Manufacturer: ON Semiconductor Win Source Part Number: 1230562-NCV2575D2T-5 R4G Manufacturer Homepage: www.onsemi.com Alternative Parts (Cross-Reference): LM2575D2T-5R4G; V62/04742-01XA; LM2575HVS-5.0EP; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Application Field: Used in System Monitoring

Manufacturer: ON Semiconductor
Win Source Part Number: 1230562-NCV2575D2T-5R4G
Manufacturer Homepage: www.onsemi.com
Alternative Parts (Cross-Reference): LM2575D2T-5R4G; V62/04742-01XA; LM2575HVS-5.0EP;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Application Field: Used in System Monitoring

Buy Now
Voltage Regulators - DC DC Switching Regulators - 488-NCV2575D2T-5R4GCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
488-NCV2575D2T-5R4GCT-ND
Voltage Regulators - DC DC Switching Regulators 488-NCV2575D2T-5R4GCT-ND
IC REG BUCK 5V 1A D2PAK-5

IC REG BUCK 5V 1A D2PAK-5

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 488-NCV2575D2T-5R4GTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
488-NCV2575D2T-5R4GTR-ND
Voltage Regulators - DC DC Switching Regulators 488-NCV2575D2T-5R4GTR-ND
Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
NCV2575D2T-5R4G
Switching Voltage Regulators NCV2575D2T-5R4G
Switching Voltage Regulators ANA 5V 1A PWR SW REG

Switching Voltage Regulators ANA 5V 1A PWR SW REG

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - NCV2575D2T-5R4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
NCV2575D2T-5R4G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators NCV2575D2T-5R4G
IC REG BUCK 5V 1A D2PAK-5

IC REG BUCK 5V 1A D2PAK-5

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - NCV2575D2T-5R4G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
NCV2575D2T-5R4G
Voltage Regulators - DC DC Switching Regulators NCV2575D2T-5R4G
Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - NCV2575D2T-5R4G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
NCV2575D2T-5R4G
PMIC - Voltage Regulators - DC DC Switching Regulators NCV2575D2T-5R4G
IC REG BUCK 5V 1A D2PAK-5

IC REG BUCK 5V 1A D2PAK-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1230562-NCV2575D2T-5R4G 488-NCV2575D2T-5R4GCT-ND NCV2575D2T-5R4G NCV2575D2T-5R4G NCV2575D2T-5R4G NCV2575D2T-5R4G
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCV2575D2T-5R4G Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Fixed Fixed; Fixed
Package Type TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA TO-263 TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Output Voltage 5 volts 5 volts 5 to ? volts
IOUT 1 amps 1 amps 1 amps 1 amps
Unlock Full Specs
to access all available technical data