onsemi Buck 12V 1A 40V Step-Down DC-DC Converter IC NCV2575D2T-12R4G

Description
12V Buck Converter, 1A DC/DC Regulator, 40V In, D2PAK, SMT Product overview: NCV2575D2T-12R4G from onsemi is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 12V, 1A, 40V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 12V, 1A, 40V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-NCV2575D2T-12R4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
12V Buck Converter, 1A DC/DC Regulator, 40V In, D2PAK, SMT Product overview: NCV2575D2T-12R4G from onsemi is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 12V, 1A, 40V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 12V, 1A, 40V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-NCV2575D2T-12R4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 12V 1A 40V Step-Down DC-DC Converter IC
739-NCV2575D2T-12R4G
Buck 12V 1A 40V Step-Down DC-DC Converter IC 739-NCV2575D2T-12R4G
12V Buck Converter, 1A DC/DC Regulator, 40V In, D2PAK, SMT Product overview: NCV2575D2T-12R4G from onsemi is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 12V, 1A, 40V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 12V, 1A, 40V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-NCV2575D2T-12R4G can be used for catalog matching and distributor lookup.

12V Buck Converter, 1A DC/DC Regulator, 40V In, D2PAK, SMT Product overview: NCV2575D2T-12R4G from onsemi is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 12V, 1A, 40V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 12V, 1A, 40V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-NCV2575D2T-12R4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-NCV2575D2T-12R4G
Product Name Buck 12V 1A 40V Step-Down DC-DC Converter IC
Package Type Other; D2PAK
Output Voltage 12 volts
Input Voltage 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Buck 40A LGA Step-Down DC-DC Converter IC - 739-IP2005AP - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
Input Voltage 13.2 volts
IOUT 40 amps
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 12 volts
Input Voltage 18 volts
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details