Manufacturer: onsemi
Win Source Part Number: 1320675-NCV2575D2T-1
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Tube
Standard Package: 50
Mounting: Surface Mount
Current - Output: 1A
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 52kHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.75V
Voltage - Input (Max): 40V
Voltage - Output (Min/Fixed): 12V
Synchronous Rectifier: No
Supplier Device Package: D2PAK-5
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
ECCN: EAR99
Fake Threat In the Open Market: 66
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 2156-NCV2575D2T-12G-
Base Product Number: NCV2575
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Buck Switching Regulator IC Positive Fixed 12V 1 Output 1A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Switching Regulator, Voltage-mode, 3.2A, 63kHz Switching Freq-Max
Buck Switching Regulator IC Positive Fixed 12V 1 Output 1A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
IC REG BUCK 12V 1A D2PAK-5
| Win Source Electronics | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1320675-NCV2575D2T-12G | NCV2575D2T-12G-ND | NCV2575D2T-12G | NCV2575D2T-12G | NCV2575D2T-12G |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | ||
| Package Type | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | Other; SMSIP5H | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | TO-263 |
| Special Features | Multiple Outputs; Synchronous Rectification | ||||
| fsw | 52 kHz | 52 kHz | 52 kHz | 52 kHz |