onsemi Ic, Step-Down Regulator, 16-Soic, Full Reel; Topology Onsemi NCV2574DW-ADJR2G

Description
IC, STEP-DOWN REGULATOR, 16-SOIC, FULL REEL; Topology:Buck (Step Down); Input Voltage Min:4.75V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:16Pins; Output Current:500mA; MSL:- RoHS Compliant: Yes
Datasheet
Description
IC, STEP-DOWN REGULATOR, 16-SOIC, FULL REEL; Topology:Buck (Step Down); Input Voltage Min:4.75V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:16Pins; Output Current:500mA; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Step-Down Regulator, 16-Soic, Full Reel; Topology Onsemi - 27M2593 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Step-Down Regulator, 16-Soic, Full Reel; Topology Onsemi
27M2593
Ic, Step-Down Regulator, 16-Soic, Full Reel; Topology Onsemi 27M2593
IC, STEP-DOWN REGULATOR, 16-SOIC, FULL REEL; Topology:Buck (Step Down); Input Voltage Min:4.75V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:16Pins; Output Current:500mA; MSL:- RoHS Compliant: Yes

IC, STEP-DOWN REGULATOR, 16-SOIC, FULL REEL; Topology:Buck (Step Down); Input Voltage Min:4.75V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:16Pins; Output Current:500mA; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 27M2593
Product Name Ic, Step-Down Regulator, 16-Soic, Full Reel; Topology Onsemi
Input Voltage 4.75 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

100% Automatic Voltage Stabilization Protection 30kva 40kva 45KVA 50kva 60kva 75kva Voltage Stabilizer Voltage Regulator - No.1601665612886 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT117AQR - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details