onsemi Video Amplifier, 8Mhz, Sc-88-6; No. Of Amplifiers Onsemi NCV2561SQT1G

Description
VIDEO AMPLIFIER, 8MHZ, SC-88-6; No. of Amplifiers:1Amplifie rs; Gain Bandwidth:8MHz; Slew Rate:-; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Output Current:50mA; Supply Voltage Range:2.7V to 3.3V RoHS Compliant: Yes
Datasheet
Description
VIDEO AMPLIFIER, 8MHZ, SC-88-6; No. of Amplifiers:1Amplifie rs; Gain Bandwidth:8MHz; Slew Rate:-; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Output Current:50mA; Supply Voltage Range:2.7V to 3.3V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Video Amplifier, 8Mhz, Sc-88-6; No. Of Amplifiers Onsemi - 73AC4821 - Newark, An Avnet Company
Chicago, IL, United States
Video Amplifier, 8Mhz, Sc-88-6; No. Of Amplifiers Onsemi
73AC4821
Video Amplifier, 8Mhz, Sc-88-6; No. Of Amplifiers Onsemi 73AC4821
VIDEO AMPLIFIER, 8MHZ, SC-88-6; No. of Amplifiers:1Amplifie rs; Gain Bandwidth:8MHz; Slew Rate:-; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Output Current:50mA; Supply Voltage Range:2.7V to 3.3V RoHS Compliant: Yes

VIDEO AMPLIFIER, 8MHZ, SC-88-6; No. of Amplifiers:1Amplifiers; Gain Bandwidth:8MHz; Slew Rate:-; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Output Current:50mA; Supply Voltage Range:2.7V to 3.3V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Video Amplifiers
NCV2561SQT1G
Video Amplifiers NCV2561SQT1G
Video Amplifiers SBN HFS - VIDEO AMP

Video Amplifiers SBN HFS - VIDEO AMP

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Amplifier and Comparator Chips Operational Amplifiers
Product Number 73AC4821 NCV2561SQT1G
Product Name Video Amplifier, 8Mhz, Sc-88-6; No. Of Amplifiers Onsemi Video Amplifiers
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

LM139AQML-SP Low Power Low Offset Voltage Quad Comparator - 5962R9673801VXA - Texas Instruments
Specs
Supply Voltage (VS) 2 to 36 volts
VOS 2 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Dual EPAD Op Amp Features Vos 150µV max and Ios 10pA max. - ALD2722SBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 10 µA
View Details
5 suppliers