The NCV2561SQT1G is a single-channel video amplifier designed for high-speed video applications, featuring an integrated 2-pole reconstruction filter and SAG correction capability. It operates within a supply voltage range of 2.7V to 3.3V and is optimized for low-voltage, portable applications. The device includes a fixed gain of 6 dB and can drive two CVBS video signals simultaneously, making it suitable for consumer video applications such as digital cameras and set-top boxes. The NCV2561SQT1G is AEC-Q100 qualified, indicating its suitability for automotive applications, and is available in a compact SC-88 package. It has low quiescent current consumption of 6 mA and a shutdown current of less than 5 µA, which helps in reducing power usage. The device also features ESD protection and is RoHS compliant, ensuring it meets environmental standards. The integrated level shifter and SAG correction circuit enhance its performance by minimizing coupling capacitor size.
Win Source Part Number: 964632-NCV2561SQT1G
Category: Integrated Circuits (ICs)>Linear - Video Processing
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Applications: Consumer Video
Standard Package: 3,000
Mounting: SMD (SMT)
Function: Driver
Standards: NTSC, PAL
Voltage - Supply: 3.3V ~ 2.7V
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SC-88/SC70-6/SOT-363
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: NCV2561
Control Interface: Analog Voltage
IC VIDEO AMP 1CH SC-88-6
IC VIDEO AMP 1CH SC-88-6
Video Driver IC Analog Voltage NTSC, PAL SC-88/SC70-6/SOT-363
IC VIDEO AMP 1CH SC-88-6
Video Driver IC Analog Voltage NTSC, PAL SC-88/SC70-6/SOT-363
IC VIDEO AMP 1CH SC-88-6
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 964632-NCV2561SQT1G | 488-NCV2561SQT1GDKR-ND | NCV2561SQT1G | NCV2561SQT1G | NCV2561SQT1G |
| Product Name | Integrated Circuits (ICs) - Linear - Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing | Linear - Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |