Comparator, Dual, CMOS, 16 V Supply, SOIC 8, 150 mils, 2500-REEL Product overview: NCV2393DR2G from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16 V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 16 V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-NCV2393DR2G can be used for catalog matching and distributor lookup.
Comparator, Dual, CMOS, 16 V Supply
Win Source Part Number: 981789-NCV2393DR2G
Category: Integrated Circuits (ICs)>Linear - Comparators
Series: Automotive, AEC-Q100
Type: CMOS
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Number of Elements: 2
Current - Quiescent (Max): 15µA
Voltage - Supply, Single/Dual (±): 2.7V ~ 16V
Voltage - Input Offset (Max): 1.4mV (Typ)
Current - Input Bias (Max): 1pA
Current - Output (Typ): 2nA
Propagation Delay (Max): 2.1µs
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: NCV2393DR2G-ND,NCV23
Base Product Number: NCV2393
Analog Comparators LOW POWER COMPARATOR
IC COMPARATOR 16V DUAL 8SOIC
COMPARATOR, DUAL, CMOS, SOIC-8; Comparator Type:Voltage; No. of Comparators:2 Comparators; Response Time:1000ns; Supply Voltage Range:2.7V to 16V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output Type:Open Drain; Operating RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 692-NCV2393DR2G | NCV2393DR2G | 981789-NCV2393DR2G | NCV2393DR2G | NCV2393DR2G | 14AC4685 | NCV2393DR2G |
| Product Name | Dual 16 V SOIC Linear Comparator IC | Integrated Circuits (ICs) - Linear - Comparators | Analog Comparators | Linear - Comparators | Comparator, Dual, Cmos, Soic-8; Comparator Type Onsemi | Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.7 to 16 volts | 2.7 to 16 volts | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | Tape and Reel | SOIC; SOIC 8, 150 mils | 8-SOIC (0.154", 3.90mm Width) | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Standards | RoHS |