NCS2252 - Comparator, High Speed, 50 ns, Low Voltage, Rail-to-Rail, Open Drain
Analog Comparators SINGLE OPEN DRAIN OUTPUT
SINGLE OPEN DRAIN OUTPUT
COMPARATOR, 50NS, -40 TO 125DEG C; Comparator Type:Low Voltage; No. of Comparators:1 Comparator; Response Time:50ns; Supply Voltage Range:1.8V to 5.5V; Comparator Case Style:SC-70; No. of Pins:5Pins; IC Output Type:Open Drain RoHS Compliant: Yes
Comparator General Purpose Open Drain SC-88A (SC-70-5/SOT-353)
| Rochester Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | NCV2252SQ2T2G | NCV2252SQ2T2G | NCV2252SQ2T2G | 65AC4972 | NCV2252SQ2T2G |
| Product Name | Analog Comparators | Linear - Comparators | Comparator, 50Ns, -40 To 125Deg C; Comparator Type Onsemi | Comparators | |
| Standards | RoHS | ||||
| Package Type | SC-88A-5-EPOXY | SC-70 | SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 | ||
| Life Cycle Stage | Active | ||||
| CMRR | 81 dB | 81 dB | |||
| RoHS Compliant | RoHS | RoHS |