Comparator, High Speed, 50 ns, Low Voltage, Rail-to-Rail, Open Drain, 3000-REEL Product overview: NCV2252SN2T1G from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-NCV2252SN2T1G can be used for catalog matching and distributor lookup.
Comparator, 1 Func, 6000uV Offset-Max, 90ns Response Time, PDSO5
SINGLE OPEN DRAIN OUTPUT
Comparator General Purpose Open Drain 5-TSOP
COMPARATOR, LOW VOLTAGE, -40 TO 125DEG C; Comparator Type:Low Voltage; No. of Comparators:1 Comparator; Response Time:50ns; Supply Voltage Range:1.8V to 5.5V; Comparator Case Style:TSOP; No. of Pins:5Pins; IC Output Type:Open Drain; RoHS Compliant: Yes
Analog Comparators SINGLE OPEN DRAIN OUTPUT
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | 692-NCV2252SN2T1G | NCV2252SN2T1G | NCV2252SN2T1G | NCV2252SN2T1G | NCV2252SN2T1G | 84AC7256 | NCV2252SN2T1G |
| Product Name | Linear Comparator IC | Linear - Comparators | Comparators | Comparators | Comparator, Low Voltage, -40 To 125Deg C; Comparator Type Onsemi | Analog Comparators | |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||||
| Standards | RoHS | ||||||
| Package Type | SOP; TSOP-5 | SOT; SOT23; SOT-23-5 Thin, TSOT-23-5 | TSOP | ||||
| Life Cycle Stage | Active | ||||||
| CMRR | 81 dB | 81 dB |