onsemi Discrete Semiconductor Products - Thyristors - SCRs - Modules NCV2252SN2T1G

Description
Category: Discrete Semiconductor Products - Thyristors - SCRs - Modules Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL Number of Elements: 3 Voltage - Supply, Single/Dual (±): ±12 V ~ 15 V Voltage - Input Offset (Max): 8mV @ 5V Current - Input Bias (Max): 0.15μA @ ±15V
Request a Quote Datasheet
Description
Category: Discrete Semiconductor Products - Thyristors - SCRs - Modules Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL Number of Elements: 3 Voltage - Supply, Single/Dual (±): ±12 V ~ 15 V Voltage - Input Offset (Max): 8mV @ 5V Current - Input Bias (Max): 0.15μA @ ±15V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - SCRs - Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs - Modules
Discrete Semiconductor Products - Thyristors - SCRs - Modules
Category: Discrete Semiconductor Products - Thyristors - SCRs - Modules Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL Number of Elements: 3 Voltage - Supply, Single/Dual (±): ±12 V ~ 15 V Voltage - Input Offset (Max): 8mV @ 5V Current - Input Bias (Max): 0.15μA @ ±15V

Category: Discrete Semiconductor Products - Thyristors - SCRs - Modules
Manufacturer: AMIS
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL
Number of Elements: 3
Voltage - Supply, Single/Dual (±): ±12 V ~ 15 V
Voltage - Input Offset (Max): 8mV @ 5V
Current - Input Bias (Max): 0.15μA @ ±15V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Name Discrete Semiconductor Products - Thyristors - SCRs - Modules
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

SCRs - 448-T2563NH80TOHXOSA1-ND - DigiKey
Infineon Technologies AG
Specs
Thyristor Type SCR
Package Type TO-200AF
Operating Temperature 120 C (248 F)
View Details
2 suppliers
M50 Series High Surge Current Rectifiers - M5010025F - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 9056119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 43a
Pin Count 5
View Details
SCRs - Single - 03P4J-T2-AZ - 853174-03P4J-T2-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details