Comparator, High Speed, 50 ns, Low Voltage, Rail-to-Rail, Push-Pull, 3000-REEL Product overview: NCV2250SQ2T2G from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-NCV2250SQ2T2G can be used for catalog matching and distributor lookup.
Manufacturer: onsemi
Win Source Part Number: 1321111-NCV2250SQ2T2
Category: Integrated Circuits (ICs)>Linear>Compara
Packaging: Reel - TR
Type: General Purpose
Standard Package: 3,000
Mounting: Surface Mount
Output Type: Push-Pull, Rail-to-Rail
Number of Elements: 1
Current - Quiescent (Max): 200µA
Voltage - Supply, Single/Dual (±): 1.8V ~ 5.5V
Voltage - Input Offset (Max): 6mV @ 5V
Current - Input Bias (Max): 20pA @ 5V
Current - Output (Typ): 48mA
CMRR, PSRR (Typ): 81dB CMRR, 88dB PSRR
Propagation Delay (Max): 64ns
Supplier Device Package: SC-88A (SC-70-5/SOT-353)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 5-TSSOP, SC-70-5, SOT-353
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ,488-NCV2250SQ2T2GTR
Base Product Number: NCV2250
RoHS Status: ROHS3 Compliant
Comparator, High Speed, 50 ns, Low Voltage, Rail-to-Rail, Push-Pull
Analog Comparators SINGLE PUSH-PULL OUTPUT
Comparator General Purpose Push-Pull, Rail-to-Rail SC-88A (SC-70-5/SOT-353)
COMPARATOR, 50NS, -40 TO 125DEG C; Comparator Type:Low Voltage; No. of Comparators:1 Comparator; Response Time:50ns; Supply Voltage Range:1.8V to 5.5V; Comparator Case Style:SC-70; No. of Pins:5Pins; IC Output Type:Push Pull RoHS Compliant: Yes
SINGLE PUSH-PULL OUTPUT C
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 692-NCV2250SQ2T2G | 1321111-NCV2250SQ2T2G | NCV2250SQ2T2G | NCV2250SQ2T2G | NCV2250SQ2T2G | 65AC4970 | NCV2250SQ2T2G |
| Product Name | Linear Comparator IC | Integrated Circuits (ICs) - Linear - Comparators | Analog Comparators | Comparators | Comparator, 50Ns, -40 To 125Deg C; Comparator Type Onsemi | Linear - Comparators | |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Features | Single-Supply | ||||||
| VOS | 6 millivolts | 6 millivolts | |||||
| CMRR | 81 dB | 81 dB | 81 dB |