Manufacturer: ON Semiconductor
Win Source Part Number: 928984-NCV2250SN2T3G
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Comparator General Purpose Push-Pull, Rail-to-Rail 5-TSOP
Package: Reel - TR
Package: SOT-23-5 Thin, TSOT-23-5
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NCV2250
Categories: Integrated Circuits (ICs)
Case / Package: 5-TSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Other Part Number: NCV2250SN2T3GOSTR, NCV2250SN2T3G-ND, NCV2250SN2T3GOSCT, NCV2250SN2T3GOSDKR
IC COMPARATOR 1 GEN PUR 5TSOP Product overview: NCV2250SN2T3G from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-NCV2250SN2T3G can be used for catalog matching and distributor lookup.
SINGLE PUSH-PULL OUTPUT C
Comparator General Purpose Push-Pull, Rail-to-Rail 5-TSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 928984-NCV2250SN2T3G | 692-NCV2250SN2T3G | NCV2250SN2T3G | NCV2250SN2T3G | NCV2250SN2T3G |
| Product Name | Linear - Linear - Comparators - NCV2250SN2T3G | Linear Comparator IC | Linear - Comparators | Comparators | Comparators |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SOP; 5-TSOP | Tape & Reel (TR) | SOT; SOT23; SOT-23-5 Thin, TSOT-23-5 | ||
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | ? to 5.5 volts |