Comparator, High Speed, 50 ns, Low Voltage, Rail-to-Rail, Push-Pull, 3000-REEL Product overview: NCV2250SN2T1G from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-NCV2250SN2T1G can be used for catalog matching and distributor lookup.
Manufacturer: onsemi
Win Source Part Number: 1321103-NCV2250SN2T1
Category: Integrated Circuits (ICs)>Linear>Compara
Packaging: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 67
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Other Part Number: 2156-NCV2250SN2T1G-4
Product Status: Active
Moisture Sensitivity Level (MSL): Vendor Undefined
Comparator, High Speed, 50 ns, Low Voltage, Rail-to-Rail, Push-Pull
COMPARATOR, LOW VOLTAGE, -40 TO 125DEG C; Comparator Type:Low Voltage; No. of Comparators:1 Comparator; Response Time:50ns; Supply Voltage Range:1.8V to 5.5V; Comparator Case Style:TSOP; No. of Pins:5Pins; IC Output Type:Push Pull; RoHS Compliant: Yes
Analog Comparators SINGLE PUSH-PULL OUTPUT
Comparator General Purpose Push-Pull, Rail-to-Rail 5-TSOP
SINGLE PUSH-PULL OUTPUT C
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 692-NCV2250SN2T1G | 1321103-NCV2250SN2T1G | NCV2250SN2T1G | 84AC7255 | NCV2250SN2T1G | NCV2250SN2T1G | NCV2250SN2T1G | NCV2250SN2T1G |
| Product Name | Linear Comparator IC | Integrated Circuits (ICs) - Linear - Comparators | Comparator, Low Voltage, -40 To 125Deg C; Comparator Type Onsemi | Analog Comparators | Comparators | Comparators | Linear - Comparators | |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||||||
| Standards | RoHS | |||||||
| Package Type | SOP; SOT; SOT23; TSOP-5 / SOT-23-5 | TSOP | SOT; SOT23; SOT-23-5 Thin, TSOT-23-5 | |||||
| Life Cycle Stage | Active | |||||||
| RoHS Compliant | RoHS | RoHS | RoHS |