IC AUDIO AMP AB 8-SOIC
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
IC AUDIO AMP AB 8-SOIC
Audio Amplifier, PDSO8
Audio Power Amplifier, Low Distortion, with Differential Output and Shutdown Mode, 2500-REEL Product overview: NCV2211DR2G from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-NCV2211DR2G can be used for catalog matching and distributor lookup.
IC AMP CLASS AB MONO 1W 8SOIC
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
AUDIO AMP, AEC-Q100, AB, -40 TO 70DEG C; Output Power:1.5W; Amplifier Class:AB; No. of Channels:1 Channel; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Load Impedance:4ohm RoHS Compliant: Yes
IC AMP CLASS AB MONO 1W 8SOIC
IC AMP CLASS AB MONO 1W 8SOIC
Audio Amplifiers AUDIO AMPLIFIER AUTOMOTIVE
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 488-NCV2211DR2GCT-ND | NCV2211DR2G | 742-NCV2211DR2G | NCV2211DR2G | NCV2211DR2G | 68X4215 | NCV2211DR2G | NCV2211DR2G | NCV2211DR2G |
| Product Name | Audio Amplifiers | Audio Amplifier | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amp, Aec-Q100, Ab, -40 To 70Deg C; Output Power Onsemi | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | |
| Features | Thermal Shutdown Protection | ||||||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 to 2.7 volts | ||||
| Output Power | 1 watts | 1 watts | 1 watts | 1.5 watts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Operation Class | Class AB | Class AB | Class AB |