Comparator, Low Voltage, Open Drain
Win Source Part Number: 967289-NCV2202SN2T1G
Category: Integrated Circuits (ICs)>Linear - Comparators
Series: Automotive, AEC-Q100
Type: General Purpose
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Number of Elements: 1
Current - Quiescent (Max): 15µA
Voltage - Supply, Single/Dual (±): 0.85V ~ 6V
Voltage - Input Offset (Max): 5mV
Current - Input Bias (Max): 1pA
Current - Output (Typ): 70mA
Propagation Delay (Max): 800ns
Hysteresis: 8mV
Package / Case: SOT-23-5 Thin, TSOT-23-5
Supplier Device Package: 5-TSOP
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): TS331ILT; TLV1391IDBVR; TS881ILT; TLV3201AIDBVR; TLV1391CDBVR; MAX9060EUK+T;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: NCV2202SN2T1GOSTR,NC
Base Product Number: NCV2202
Comparator, Low Voltage, Open Drain, TSOP-5, 3000-REEL Product overview: NCV2202SN2T1G from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-NCV2202SN2T1G can be used for catalog matching and distributor lookup.
COMPARATOR, 1.1US, -40 TO 105DEG C; Comparator Type:Low Power; No. of Comparators:1 Comparator; Response Time:1.1µs; Supply Voltage Range:850mV to 6V; Comparator Case Style:TSOP; No. of Pins:5Pins; IC Output Type:Open Drain RoHS Compliant: Yes
Analog Comparators 0.85-6 V SINGLE CMOS COMP
Comparator General Purpose 5-TSOP
IC COMPARATOR SGL CMOS SOT-23-5
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | NCV2202SN2T1G | 967289-NCV2202SN2T1G | 692-NCV2202SN2T1G | 68X4214 | NCV2202SN2T1G | NCV2202SN2T1G | NCV2202SN2T1G |
| Product Name | Integrated Circuits (ICs) - Linear - Comparators | Linear Comparator IC | Comparator, 1.1Us, -40 To 105Deg C; Comparator Type Onsemi | Analog Comparators | Comparators | Linear - Comparators | |
| Standards | RoHS | ||||||
| Package Type | SOP; TSOP-5 | SOT-23-5 Thin, TSOT-23-5 | Tape and Reel | TSOP | SOT; SOT23; SOT-23-5 Thin, TSOT-23-5 | ||
| Life Cycle Stage | Active | ||||||
| Features | Single-Supply | ||||||
| VOS | 5 millivolts | 5 millivolts |