Comparator, Complementary, Low Voltage, SC-88A (SC-70-5 / SOT-353), 3000-REEL Product overview: NCV2200SQ2T2G from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 88A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-NCV2200SQ2T2G can be used for catalog matching and distributor lookup.
Win Source Part Number: 963829-NCV2200SQ2T2G
Category: Integrated Circuits (ICs)>Linear - Comparators
Series: Automotive, AEC-Q100
Type: General Purpose
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Complementary, Rail-to-Rail
Number of Elements: 1
Current - Quiescent (Max): 10µA
Voltage - Supply, Single/Dual (±): 0.85V ~ 6V
Voltage - Input Offset (Max): 5mV @ 6V
Current - Input Bias (Max): 1pA
CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR
Propagation Delay (Max): 1.3ms
Hysteresis: 20mV
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-88A (SC-70-5/SOT-353)
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): NCS2200SQ2T2G; NCS2200SN1T1G; NCS2202SQ2T2G; TS881ILT; TS881ICT; TLV3691IDCKT;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: NCV2200SQ2T2GOSCT,ON
Base Product Number: NCV2200
Analog Comparators ANA COMPARATORS
Comparator General Purpose Complementary, Rail-to-Rail SC-88A (SC-70-5/SOT-353)
IC COMPARATOR COMPL SC70-5
COMPARATOR, RAIL TO RAIL, SO-70-5; Comparator Type:General Purpose; No. of Comparators:1 Comparator; Response Time:1100ns; Supply Voltage Range:850mV to 6V; Comparator Case Style:SC-70; No. of Pins:5Pins; IC Output RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 692-NCV2200SQ2T2G | 963829-NCV2200SQ2T2G | NCV2200SQ2T2G | NCV2200SQ2T2G | NCV2200SQ2T2G | 14AC4684 |
| Product Name | 88A Linear Comparator IC | Integrated Circuits (ICs) - Linear - Comparators | Analog Comparators | Comparators | Linear - Comparators | Comparator, Rail To Rail, So-70-5; Comparator Type Onsemi |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Number of Pins | 5 | 5 | ||||
| Features | Single-Supply | |||||
| VOS | 5 millivolts | 5 millivolts | ||||
| CMRR | 70 dB | 70 dB | 70 dB |