Win Source Part Number: 980619-NCV2200SN2T1G
Category: Integrated Circuits (ICs)>Linear - Comparators
Series: Automotive, AEC-Q100
Type: General Purpose
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Complementary, Rail-to-Rail
Number of Elements: 1
Current - Quiescent (Max): 10µA
Voltage - Supply, Single/Dual (±): 0.85V ~ 6V
Voltage - Input Offset (Max): 5mV @ 6V
Current - Input Bias (Max): 1pA
CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR
Propagation Delay (Max): 1.3ms
Hysteresis: 20mV
Package / Case: SOT-23-5 Thin, TSOT-23-5
Supplier Device Package: 5-TSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: NCV2200SN2T1G-ND,NCV
Base Product Number: NCV2200
Low Voltage Comparator IC, CMOS, 1.3ms Prop Delay, 80dB CMRR Product overview: NCV2200SN2T1G from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-NCV2200SN2T1G can be used for catalog matching and distributor lookup.
Comparator, Complementary, Low Voltage
IC COMPARATOR COMPL SOT-23-5
Analog Comparators ANA COMPARATORS
Comparator General Purpose Complementary, Rail-to-Rail 5-TSOP
COMPARATOR, 1.1US, -40 TO 105DEG C ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | 8057231 | 8057231P | 980619-NCV2200SN2T1G | 692-NCV2200SN2T1G | NCV2200SN2T1G | NCV2200SN2T1G | NCV2200SN2T1G | NCV2200SN2T1G | 54AH9360 |
| Product Name | Comparators | Comparators | Integrated Circuits (ICs) - Linear - Comparators | Linear Comparator IC | Linear - Comparators | Analog Comparators | Comparators | Comparator, 1.1Us, -40 To 105Deg C Rohs Compliant Onsemi | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Logic Output | Complementary | Complementary | Complementary, Rail-to-Rail | ||||||
| Package Type | SOT; SOT23; Sot-23 | SOT; SOT23; SOT-23 | SOT-23-5 Thin, TSOT-23-5 | Tape and Reel | SOP; TSOP-5 | SOT; SOT23; SOT-23-5 Thin, TSOT-23-5 | |||
| Number of Pins | 5 | 5 | |||||||
| Features | Single-Supply |