NCS21914 - Precision Quad Operational Amplifier, 2 MHz Bandwidth, Low Noise, Zero-Drift
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC OPAMP ZER-DRIFT 4CIRC 14TSSOP
IC OPAMP ZER-DRIFT 4CIRC 14TSSOP
OPAMP, 2MHZ, -40 TO 125DEG C ROHS COMPLIANT: YES
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | NCV21914DTBR2G | 488-NCV21914DTBR2GCT-ND | NCV21914DTBR2G | NCV21914DTBR2G | 50AJ5856 | NCV21914DTBR2G |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Opamp, 2Mhz, -40 To 125Deg C Rohs Compliant Onsemi | Instrumentation, OP Amps, Buffer Amps | |
| Package Type | SSOP; SOP; TSSOP; TSSOP-14-16 | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | Surface Mount | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | ||
| Life Cycle Stage | Active | Active | Active | |||
| Features | Rail-Rail-Out | |||||
| Source Current (IS) | 0.4750 milliamps | 0.4750 milliamps | 0.4750 milliamps | |||
| Slew Rate | 1.6 V/µs | 1.60E-6 V/µs | 1.6 V/µs |