Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC OPAMP ZER-DRIFT 4CIRC 14SOIC
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-SOIC
OPAMP, 2MHZ, -40 TO 125DEG C ROHS COMPLIANT: YES
IC OPAMP ZER-DRIFT 4CIRC 14SOIC
IC OPAMP ZER-DRIFT 4CIRC 14SOIC
| DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 488-NCV21914DR2GDKR-ND | NCV21914DR2G | NCV21914DR2G | 50AJ5855 | NCV21914DR2G | NCV21914DR2G |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Opamp, 2Mhz, -40 To 125Deg C Rohs Compliant Onsemi | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Rail-Rail-Out | |||||
| Source Current (IS) | 0.4750 milliamps | 0.4750 milliamps | 0.4750 milliamps | |||
| Slew Rate | 1.6 V/µs | 1.6 V/µs | 1.6 V/µs | 1.60E-6 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | Surface Mount | SOIC; 14-SOIC (0.154\", 3.90mm Width) | Surface Mount |