Zero-Drift Op Amp, 2MHz BW, Low Noise, 25uV Offset, 5-Pin, AEC-Q100 Product overview: NCV21911SN2T1G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 2MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCV21911SN2T1G can be used for catalog matching and distributor lookup.
Manufacturer: onsemi
Win Source Part Number: 1321019-NCV21911SN2T
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Bulk
Number of Circuits: 1
Standard Package: 1
Mounting: Surface Mount
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 1.6V/µs
Gain Bandwidth Product: 2 MHz
Current - Input Bias: 100 pA
Voltage - Input Offset: 1 µV
Current - Supply: 475µA
Current - Output / Channel: 18 mA
Supplier Device Package: 5-TSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: SOT-23-5 Thin, TSOT-23-5
Fake Threat In the Open Market: 76
REACH Status: Vendor Undefined
Other Part Number: 2156-NCV21911SN2T1G-
Voltage - Supply Span (Min): 4 V
Voltage - Supply Span (Max): 36 V
Moisture Sensitivity Level (MSL): Vendor Undefined
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 5-TSOP
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 5-TSOP
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 5-TSOP
Precision Operational Amplifier, 2 MHz Bandwidth, Low Noise, Zero-Drift
IC OPAMP ZERO-DRIFT 1 CIRC 5TSOP
IC OPAMP ZERO-DRIFT 1 CIRC 5TSOP
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 5-TSOP
IC OPAMP ZERO-DRIFT 1 CIRC 5TSOP
OPAMP, 2MHZ, -40 TO 125DEG C ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 687-NCV21911SN2T1G | 1321019-NCV21911SN2T1G | 488-NCV21911SN2T1GTR-ND | NCV21911SN2T1G | NCV21911SN2T1G | NCV21911SN2T1G | NCV21911SN2T1G | NCV21911SN2T1G | 41AH2094 |
| Product Name | Automotive 2MHz Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Opamp, 2Mhz, -40 To 125Deg C Rohs Compliant Onsemi | |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Source Current (IS) | 0.4750 milliamps | 0.4750 milliamps | 0.4750 milliamps | 0.4750 milliamps | |||||
| VOS | 1.00E-3 millivolts | 1.00E-3 millivolts | 1.00E-3 millivolts | ||||||
| IBIAS | 1.00E-4 µA | 1.00E-4 µA | 1.00E-4 µA | ||||||
| GBW | 2 MHz | 2 MHz | 2 MHz |