onsemi Instrumentation, Op Amps, Buffer Amps NCV21871SN2T1G

Description
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP
Request a Quote Datasheet
Description
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - 488-NCV21871SN2T1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
488-NCV21871SN2T1GDKR-ND
Instrumentation, Op Amps, Buffer Amps 488-NCV21871SN2T1GDKR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP

General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 488-NCV21871SN2T1GTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
488-NCV21871SN2T1GTR-ND
Instrumentation, Op Amps, Buffer Amps 488-NCV21871SN2T1GTR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP

General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 488-NCV21871SN2T1GCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
488-NCV21871SN2T1GCT-ND
Instrumentation, Op Amps, Buffer Amps 488-NCV21871SN2T1GCT-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP

General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP

Buy Now Datasheet
Op Amps - 2025595P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2025595P
Op Amps 2025595P
onsemi NCV21871SN2T1G

onsemi NCV21871SN2T1G

Supplier's Site
Op Amps - 2025594 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2025594
Op Amps 2025594
onsemi NCV21871SN2T1G

onsemi NCV21871SN2T1G

Supplier's Site
Op Amps - 2025595 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2025595
Op Amps 2025595
onsemi NCV21871SN2T1G

onsemi NCV21871SN2T1G

Supplier's Site
Singapore, Singapore
Operational Amplifier IC
687-NCV21871SN2T1G
Operational Amplifier IC 687-NCV21871SN2T1G
IC OPAMP GP 1 CIRCUIT 5TSOP Product overview: NCV21871SN2T1G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCV21871SN2T1G can be used for catalog matching and distributor lookup.

IC OPAMP GP 1 CIRCUIT 5TSOP Product overview: NCV21871SN2T1G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCV21871SN2T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1158627-NCV21871SN2T1G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1158627-NCV21871SN2T1G
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1158627-NCV21871SN2T1G
Win Source Part Number: 1158627-NCV21871SN2T 1G Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Series: Automotive, AEC-Q100, Zero-Drift Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.1V/µs Current - Input Bias: 60 pA Voltage - Input Offset: 6 µV Current - Supply: 28µA Current - Output / Channel: 11 mA Package / Case: SOT-23-5 Thin, TSOT-23-5 Supplier Device Package: 5-TSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: onsemi Other Names: 488-NCV21871SN2T1GCT ,488-NCV21871SN2T1GD KR,488-NCV21871SN2T1 GTR Base Product Number: NCV21871 Voltage - Supply Span (Min): 1.8 V Voltage - Supply Span (Max): 5.5 V

Win Source Part Number: 1158627-NCV21871SN2T1G
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: Automotive, AEC-Q100, Zero-Drift
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.1V/µs
Current - Input Bias: 60 pA
Voltage - Input Offset: 6 µV
Current - Supply: 28µA
Current - Output / Channel: 11 mA
Package / Case: SOT-23-5 Thin, TSOT-23-5
Supplier Device Package: 5-TSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: onsemi
Other Names: 488-NCV21871SN2T1GCT,488-NCV21871SN2T1GDKR,488-NCV21871SN2T1GTR
Base Product Number: NCV21871
Voltage - Supply Span (Min): 1.8 V
Voltage - Supply Span (Max): 5.5 V

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - NCV21871SN2T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
NCV21871SN2T1G
Instrumentation, OP Amps, Buffer Amps NCV21871SN2T1G
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP

General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - NCV21871SN2T1G - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
NCV21871SN2T1G
Instrumentation, OP Amps, Buffer Amps NCV21871SN2T1G
IC OPAMP GP 1 CIRCUIT 5TSOP

IC OPAMP GP 1 CIRCUIT 5TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - NCV21871SN2T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
NCV21871SN2T1G
Integrated Circuits (ICs) - Linear - Amplifiers NCV21871SN2T1G
IC OPAMP GP 1 CIRCUIT 5TSOP

IC OPAMP GP 1 CIRCUIT 5TSOP

Supplier's Site
Opamp, Aec-Q100, 350Khz, -40 To 125Deg C Rohs Compliant Onsemi - 74AH4799 - Newark, An Avnet Company
Chicago, IL, United States
Opamp, Aec-Q100, 350Khz, -40 To 125Deg C Rohs Compliant Onsemi
74AH4799
Opamp, Aec-Q100, 350Khz, -40 To 125Deg C Rohs Compliant Onsemi 74AH4799
OPAMP, AEC-Q100, 350KHZ, -40 TO 125DEG C ROHS COMPLIANT: YES

OPAMP, AEC-Q100, 350KHZ, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCV21871SN2T1G - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
NCV21871SN2T1G
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps NCV21871SN2T1G
IC OPAMP GP 1 CIRCUIT 5TSOP

IC OPAMP GP 1 CIRCUIT 5TSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number 488-NCV21871SN2T1GDKR-ND 2025595P 2025594 687-NCV21871SN2T1G 1158627-NCV21871SN2T1G NCV21871SN2T1G NCV21871SN2T1G NCV21871SN2T1G 74AH4799 NCV21871SN2T1G
Product Name Instrumentation, Op Amps, Buffer Amps Op Amps Op Amps Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Opamp, Aec-Q100, 350Khz, -40 To 125Deg C Rohs Compliant Onsemi Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Features Rail-Rail-Out
Source Current (IS) 0.0280 milliamps 0.0280 milliamps 0.0280 milliamps 0.0280 milliamps
Slew Rate 0.1000 V/µs 0.1000 V/µs 0.1000 V/µs 0.1000 V/µs 0.1000 V/µs 1.00E-7 V/µs
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOT; SOT-23-5 Thin, TSOT-23-5 SOT; SOT23; SOT-23 SOP; SOT; SOT23; Sot-23, tsop Tape & Reel (TR) SOT-23-5 Thin, TSOT-23-5 SOT; SOT23; SOT-23-5 Thin, TSOT-23-5 Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1701BPAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
BUF634 250mA High-Speed Buffer - BUF634F/500E3 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
9 suppliers
Analog - MTLF156MD8 - Micross Components, Inc.
Micross Components, Inc.
View Details