Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC VOLTAGE REGULATORS
ONSEMI
NCV21674DMG100R2G -- CURRENT REGULATION/MANAGEMENT
onsemi
Current Regulation/Management
NCV21674DMG100R2G
Description
CURRENT-SHUNT MONITORS, 40 V COM
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
CURRENT-SHUNT MONITORS, 40 V COM
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
488-NCV21674DMG100R2G-ND
Current Regulation/Management
488-NCV21674DMG100R2G-ND
CURRENT-SHUNT MONITORS, 40 V COM
CURRENT-SHUNT MONITORS, 40 V COM
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
IC Voltage Regulators
Product Number
488-NCV21674DMG100R2G-ND
Product Name
Current Regulation/Management
Package Type
Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Unlock Full Specs
to access all available technical data
Similar Products
Skyworks Solutions, Inc.
1.5V 300MA SOT23 LDO Voltage Regulator IC
AAT3238IGU-1.5-T1
Specs
Regulator Category
Linear
Output Voltage Type
Fixed
Package Type
Other; Tape & Reel
View Details
3
suppliers
Allegro MicroSystems Inc.
Motor Drivers, Controllers
A4987SLPTR-T
Specs
Regulator Category
Linear
Package Type
Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
I
OUT
1 amps
View Details
Nordic Semiconductor ASA
Power Management IC
NPM1300-QEAA-R
Specs
Regulator Category
Switching
Package Type
Other; Tape & Reel (TR)
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
2
suppliers
Infineon Technologies AG
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
21-0067
Specs
Regulator Category
Switching
Output Voltage
0.8000 volts
I
OUT
40 amps
View Details
3
suppliers