Win Source Part Number: 1345319-NCV20166SN2T
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: Automotive, AEC-Q100
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 6V/µs
Gain Bandwidth Product: 10 MHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 50 µV
Current - Supply: 1mA
Current - Output / Channel: 25 mA
Mounting Type: Surface Mount
Package / Case: SC-74A, SOT-753
Supplier Device Package: SC-74A
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: onsemi
Base Product Number: NCV20166
Voltage - Supply Span (Min): 3 V
Voltage - Supply Span (Max): 5.5 V
IC OPAMP GP 1 CIRCUIT SC74A Product overview: NCV20166SN2T1G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCV20166SN2T1G can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-74A
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-74A
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-74A
IC OPAMP GP 1 CIRCUIT SC74A
IC OPAMP GP 1 CIRCUIT SC74A
OPAMP, 10MHZ, -40 TO 125DEG C ROHS COMPLIANT: YES
IC OPAMP GP 1 CIRCUIT SC74A
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-74A
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1345319-NCV20166SN2T1G | 687-NCV20166SN2T1G | 2052418 | 2052419P | 488-NCV20166SN2T1GTR-ND | NCV20166SN2T1G | NCV20166SN2T1G | 82AH7625 | NCV20166SN2T1G | NCV20166SN2T1G |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier IC | Op Amps | Op Amps | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Opamp, 10Mhz, -40 To 125Deg C Rohs Compliant Onsemi | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 1 milliamps | 1 milliamps | 1 milliamps | 1 milliamps | ||||||
| VOS | 0.0500 millivolts | 0.0500 millivolts | 0.0500 millivolts | |||||||
| IBIAS | 1.00E-6 µA | 1.00E-6 µA | 1.00E-6 µA | |||||||
| GBW | 10 MHz | 10 MHz | 10 MHz | |||||||
| Slew Rate | 6 V/µs | 6 V/µs | 6 V/µs | 6.00E-6 V/µs | 6 V/µs | 6 V/µs |