Manufacturer: onsemi
Win Source Part Number: 1321749-NCV20094DR2G
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Number of Circuits: 4
Standard Package: 2,500
Mounting: Surface Mount
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.15V/µs
Gain Bandwidth Product: 350 kHz
Current - Input Bias: 1 nA
Voltage - Input Offset: 500 mV
Current - Supply: 23µA (x4 Channels)
Current - Output / Channel: 8.5 mA
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 14-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 488-NCV20094DR2GDKR,
Base Product Number: NCV20094
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 1.8 V
Voltage - Supply Span (Max): 5.5 V
IC OPAMP GP 4 CIRCUIT 14SOIC Product overview: NCV20094DR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCV20094DR2G can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
OPAMP, 350 KHZ, -40 TO 125DEG C ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 1321749-NCV20094DR2G | 687-NCV20094DR2G | 488-NCV20094DR2GCT-ND | NCV20094DR2G | NCV20094DR2G | NCV20094DR2G | NCV20094DR2G | 50AJ5850 |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Opamp, 350 Khz, -40 To 125Deg C Rohs Compliant Onsemi |
| Standards | RoHS | RoHS | RoHS | |||||
| Source Current (IS) | 0.0230 milliamps | 0.0230 milliamps | 0.0230 milliamps | 0.0230 milliamps | ||||
| VOS | 500 millivolts | 500 millivolts | 0.5000 millivolts | |||||
| IBIAS | 1.00E-3 µA | 1.00E-3 µA | 1.00E-3 µA | |||||
| GBW | 0.3500 MHz | 0.3500 MHz | 0.3500 MHz |