IC OP AMP 2CH 8-TSSOP
IC OP AMP 2CH 8-TSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
Dual Op Amp, 350kHz, 5.5V RRIO, 0.15V/µs, AEC-Q100 Product overview: NCV20092DTBR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, 350kHz, 5.5V, 0.15V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, Dual, 350kHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCV20092DTBR2G can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps R2R IO DUAL AMPLIFIE
IC OPAMP GP 2 CIRCUIT 8TSSOP
OPAMP, AEC-Q100, 350KHZ, -40 TO 125DEG; No. of Amplifiers:2 Amplifier; Bandwidth:350kHz; Slew Rate:0.15V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:TSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 488-NCV20092DTBR2GDKR-ND | 687-NCV20092DTBR2G | NCV20092DTBR2G | NCV20092DTBR2G | 81Y3884 | NCV20092DTBR2G |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Automotive Dual 350kHz 5.5V Operational Amplifier IC | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Opamp, Aec-Q100, 350Khz, -40 To 125Deg; No. Of Amplifiers Onsemi | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||||
| Source Current (IS) | 0.0230 milliamps | 0.0230 milliamps | ||||
| Slew Rate | 0.1700 V/µs | 1.70E-7 V/µs | 0.1700 V/µs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | Surface Mount | SSOP; SOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) |