Manufacturer: ON Semiconductor
Win Source Part Number: 1082493-NCV20092DR2G
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.17 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.8 V to 5.5 V
Operating Supply Current: 23μA
Channel Output Current: 8.5mA
Gain Bandwidth Product (GBP): 350kHz
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Operational Amplifier, 5.5V Rail-to-Rail Input and Output, 350 kHz, Dual
IC OP AMP 2CH 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OP AMP 2CH 8-SOIC
Dual Op Amp, 350kHz, RRIO, 6V, AEC-Q100, 8-Pin Product overview: NCV20092DR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, 350kHz, 6V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, Dual, 350kHz, 6V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCV20092DR2G can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
OPAMP, AEC-Q100, 350KHZ, -40 TO 125DEG; No. of Amplifiers:2 Amplifier; Bandwidth:350kHz; Slew Rate:0.15V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Operational Amplifiers - Op Amps R2R IO DUAL AMPLIFIE
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1082493-NCV20092DR2G | NCV20092DR2G | 488-NCV20092DR2GDKR-ND | 687-NCV20092DR2G | NCV20092DR2G | NCV20092DR2G | 81Y3883 | NCV20092DR2G | NCV20092DR2G |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCV20092DR2G | Instrumentation, Op Amps, Buffer Amps | Automotive Dual 350kHz 6V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Opamp, Aec-Q100, 350Khz, -40 To 125Deg; No. Of Amplifiers Onsemi | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | |
| Supply Voltage (VS) | 1.8 to 5.5 volts | ||||||||
| Source Current (IS) | 0.0230 milliamps | 0.0230 milliamps | 0.0230 milliamps | 0.0230 milliamps | |||||
| VOS | 0.5000 millivolts | 0.5000 millivolts | |||||||
| IBIAS | 1.00E-6 µA | 1.00E-6 µA | |||||||
| GBW | 0.3500 MHz | 0.3500 MHz |