onsemi Automotive 350kHz 5.5V Operational Amplifier IC NCV20091SQ3T2G

Description
Op Amp, 350kHz, 5.5V RRIO, Single, 5-Pin, Automotive Product overview: NCV20091SQ3T2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 350kHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 350kHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCV20091SQ3T2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Op Amp, 350kHz, 5.5V RRIO, Single, 5-Pin, Automotive Product overview: NCV20091SQ3T2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 350kHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 350kHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCV20091SQ3T2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 350kHz 5.5V Operational Amplifier IC
687-NCV20091SQ3T2G
Automotive 350kHz 5.5V Operational Amplifier IC 687-NCV20091SQ3T2G
Op Amp, 350kHz, 5.5V RRIO, Single, 5-Pin, Automotive Product overview: NCV20091SQ3T2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 350kHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 350kHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCV20091SQ3T2G can be used for catalog matching and distributor lookup.

Op Amp, 350kHz, 5.5V RRIO, Single, 5-Pin, Automotive Product overview: NCV20091SQ3T2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 350kHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 350kHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCV20091SQ3T2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - NCV20091SQ3T2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
NCV20091SQ3T2GOSCT-ND
Instrumentation, Op Amps, Buffer Amps NCV20091SQ3T2GOSCT-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - NCV20091SQ3T2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
NCV20091SQ3T2GOSDKR-ND
Instrumentation, Op Amps, Buffer Amps NCV20091SQ3T2GOSDKR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - NCV20091SQ3T2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
NCV20091SQ3T2GOSTR-ND
Instrumentation, Op Amps, Buffer Amps NCV20091SQ3T2GOSTR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1357522-NCV20091SQ3T2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1357522-NCV20091SQ3T2G
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1357522-NCV20091SQ3T2G
Win Source Part Number: 1357522-NCV20091SQ3T 2G Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-88A (SC-70-5/SOT-353) Base Product Number: NCV20091 Mounting Type: Surface Mount HTSUS: 8542.33.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Rail-to-Rail Current - Supply: 23µA Current - Output / Channel: 8.5 mA Number of Circuits: 1 Amplifier Type: General Purpose Slew Rate: 0.15V/µs Gain Bandwidth Product: 350 kHz Current - Input Bias: 1 pA Voltage - Input Offset: 500 µV Voltage - Supply Span (Min): 1.8 V Voltage - Supply Span (Max): 5.5 V

Win Source Part Number: 1357522-NCV20091SQ3T2G
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-88A (SC-70-5/SOT-353)
Base Product Number: NCV20091
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Rail-to-Rail
Current - Supply: 23µA
Current - Output / Channel: 8.5 mA
Number of Circuits: 1
Amplifier Type: General Purpose
Slew Rate: 0.15V/µs
Gain Bandwidth Product: 350 kHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 500 µV
Voltage - Supply Span (Min): 1.8 V
Voltage - Supply Span (Max): 5.5 V

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
NCV20091SQ3T2G
Operational Amplifiers - Op Amps NCV20091SQ3T2G
Operational Amplifiers - Op Amps R2R OUTPUT SINGLE AMPLIFI

Operational Amplifiers - Op Amps R2R OUTPUT SINGLE AMPLIFI

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - NCV20091SQ3T2G - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
NCV20091SQ3T2G
Instrumentation, OP Amps, Buffer Amps NCV20091SQ3T2G
IC OPAMP GP 1 CIRCUIT SC88A

IC OPAMP GP 1 CIRCUIT SC88A

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCV20091SQ3T2G - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
NCV20091SQ3T2G
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps NCV20091SQ3T2G
IC OPAMP GP 1 CIRCUIT SC88A

IC OPAMP GP 1 CIRCUIT SC88A

Supplier's Site Datasheet
Op-Amp, Aec-Q100, 350Khz, 0.15V/us, Sc70; No. Of Amplifiers Onsemi - 31AC6699 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, Aec-Q100, 350Khz, 0.15V/us, Sc70; No. Of Amplifiers Onsemi
31AC6699
Op-Amp, Aec-Q100, 350Khz, 0.15V/us, Sc70; No. Of Amplifiers Onsemi 31AC6699
OP-AMP, AEC-Q100, 350KHZ, 0.15V/US, SC70; No. of Amplifiers:1 Amplifier; Bandwidth:350kHz; Slew Rate:0.15V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SC-70; No. of Pins:5Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

OP-AMP, AEC-Q100, 350KHZ, 0.15V/US, SC70; No. of Amplifiers:1 Amplifier; Bandwidth:350kHz; Slew Rate:0.15V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SC-70; No. of Pins:5Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - NCV20091SQ3T2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
NCV20091SQ3T2G
Instrumentation, OP Amps, Buffer Amps NCV20091SQ3T2G
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - NCV20091SQ3T2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
NCV20091SQ3T2G
Integrated Circuits (ICs) - Linear - Amplifiers NCV20091SQ3T2G
IC OPAMP GP 1 CIRCUIT SC88A

IC OPAMP GP 1 CIRCUIT SC88A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number 687-NCV20091SQ3T2G NCV20091SQ3T2GOSCT-ND 1357522-NCV20091SQ3T2G NCV20091SQ3T2G NCV20091SQ3T2G NCV20091SQ3T2G 31AC6699 NCV20091SQ3T2G NCV20091SQ3T2G
Product Name Automotive 350kHz 5.5V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Op-Amp, Aec-Q100, 350Khz, 0.15V/us, Sc70; No. Of Amplifiers Onsemi Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Features Rail-Rail-Out
Source Current (IS) 0.0230 milliamps 0.0230 milliamps 0.0230 milliamps 0.0230 milliamps
Slew Rate 0.1500 V/µs 0.1500 V/µs 0.1500 V/µs 0.1500 V/µs 1.50E-7 V/µs
Package Type SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 5-TSSOP, SC-70-5, SOT-353 SC-70; Surface Mount SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 Surface Mount
Unlock Full Specs
to access all available technical data