onsemi Automotive 350kHz 5.5V Operational Amplifier IC NCV20091SN2T1G

Description
Op Amp, 350kHz, 5.5V RRIO, 1ch, AEC-Q100 Product overview: NCV20091SN2T1G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 350kHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 350kHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCV20091SN2T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Op Amp, 350kHz, 5.5V RRIO, 1ch, AEC-Q100 Product overview: NCV20091SN2T1G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 350kHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 350kHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCV20091SN2T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 350kHz 5.5V Operational Amplifier IC
687-NCV20091SN2T1G
Automotive 350kHz 5.5V Operational Amplifier IC 687-NCV20091SN2T1G
Op Amp, 350kHz, 5.5V RRIO, 1ch, AEC-Q100 Product overview: NCV20091SN2T1G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 350kHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 350kHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCV20091SN2T1G can be used for catalog matching and distributor lookup.

Op Amp, 350kHz, 5.5V RRIO, 1ch, AEC-Q100 Product overview: NCV20091SN2T1G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 350kHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 350kHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCV20091SN2T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 488-NCV20091SN2T1GTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
488-NCV20091SN2T1GTR-ND
Instrumentation, Op Amps, Buffer Amps 488-NCV20091SN2T1GTR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP

General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 488-NCV20091SN2T1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
488-NCV20091SN2T1GDKR-ND
Instrumentation, Op Amps, Buffer Amps 488-NCV20091SN2T1GDKR-ND
IC OP AMP 1CH 5-TSOP

IC OP AMP 1CH 5-TSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 488-NCV20091SN2T1GCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
488-NCV20091SN2T1GCT-ND
Instrumentation, Op Amps, Buffer Amps 488-NCV20091SN2T1GCT-ND
IC OP AMP 1CH 5-TSOP

IC OP AMP 1CH 5-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 969546-NCV20091SN2T1G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
969546-NCV20091SN2T1G
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 969546-NCV20091SN2T1G
Win Source Part Number: 969546-NCV20091SN2T1 G Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.15V/µs Gain Bandwidth Product: 350 kHz Current - Input Bias: 1 pA Voltage - Input Offset: 500 µV Current - Supply: 23µA Current - Output / Channel: 8.5 mA Package / Case: SOT-23-5 Thin, TSOT-23-5 Supplier Device Package: 5-TSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: onsemi Other Names: 2156-NCV20091SN2T1G- 488 Base Product Number: NCV20091 Voltage - Supply Span (Min): 1.8 V Voltage - Supply Span (Max): 5.5 V

Win Source Part Number: 969546-NCV20091SN2T1G
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.15V/µs
Gain Bandwidth Product: 350 kHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 500 µV
Current - Supply: 23µA
Current - Output / Channel: 8.5 mA
Package / Case: SOT-23-5 Thin, TSOT-23-5
Supplier Device Package: 5-TSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: onsemi
Other Names: 2156-NCV20091SN2T1G-488
Base Product Number: NCV20091
Voltage - Supply Span (Min): 1.8 V
Voltage - Supply Span (Max): 5.5 V

Buy Now Datasheet
 - NCV20091SN2T1G - Rochester Electronics
Newburyport, MA, United States
1 Func, 4000uV Offset-Max, CMOS, PDSO5

1 Func, 4000uV Offset-Max, CMOS, PDSO5

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCV20091SN2T1G - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
NCV20091SN2T1G
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps NCV20091SN2T1G
IC OPAMP GP 1 CIRCUIT 5TSOP

IC OPAMP GP 1 CIRCUIT 5TSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
NCV20091SN2T1G
Operational Amplifiers - Op Amps NCV20091SN2T1G
Operational Amplifiers - Op Amps R2R OUTPUT SINGLE AMPLIFI

Operational Amplifiers - Op Amps R2R OUTPUT SINGLE AMPLIFI

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - NCV20091SN2T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
NCV20091SN2T1G
Instrumentation, OP Amps, Buffer Amps NCV20091SN2T1G
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP

General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP

Buy Now Datasheet
Opamp, Aec-Q100, 350Khz, -40 To 125Deg; No. Of Amplifiers Onsemi - 31AC0703 - Newark, An Avnet Company
Chicago, IL, United States
Opamp, Aec-Q100, 350Khz, -40 To 125Deg; No. Of Amplifiers Onsemi
31AC0703
Opamp, Aec-Q100, 350Khz, -40 To 125Deg; No. Of Amplifiers Onsemi 31AC0703
OPAMP, AEC-Q100, 350KHZ, -40 TO 125DEG; No. of Amplifiers:1 Amplifier; Bandwidth:350kHz; Slew Rate:0.15V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:TSOP; No. of Pins:5Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

OPAMP, AEC-Q100, 350KHZ, -40 TO 125DEG; No. of Amplifiers:1 Amplifier; Bandwidth:350kHz; Slew Rate:0.15V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:TSOP; No. of Pins:5Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - NCV20091SN2T1G - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
NCV20091SN2T1G
Instrumentation, OP Amps, Buffer Amps NCV20091SN2T1G
IC OPAMP GP 1 CIRCUIT 5TSOP

IC OPAMP GP 1 CIRCUIT 5TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - NCV20091SN2T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
NCV20091SN2T1G
Integrated Circuits (ICs) - Linear - Amplifiers NCV20091SN2T1G
IC OPAMP GP 1 CIRCUIT 5TSOP

IC OPAMP GP 1 CIRCUIT 5TSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number 687-NCV20091SN2T1G 488-NCV20091SN2T1GTR-ND 969546-NCV20091SN2T1G NCV20091SN2T1G NCV20091SN2T1G NCV20091SN2T1G NCV20091SN2T1G 31AC0703 NCV20091SN2T1G NCV20091SN2T1G
Product Name Automotive 350kHz 5.5V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Opamp, Aec-Q100, 350Khz, -40 To 125Deg; No. Of Amplifiers Onsemi Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Features Rail-Rail-Out
Source Current (IS) 0.0230 milliamps 0.0230 milliamps 0.0230 milliamps 0.0230 milliamps
Slew Rate 0.1500 V/µs 0.1500 V/µs 0.1500 V/µs 0.1500 V/µs 1.50E-7 V/µs
Package Type SOT; SOT-23-5 Thin, TSOT-23-5 SOT-23-5 Thin, TSOT-23-5 SOP; TSOP-5 SOT; SOT23; SOT-23-5 Thin, TSOT-23-5 Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Dual Rail-to-Rail FET Input Operational Amplifier - ALD2704APAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 6.5 to 10 volts
Source Current (IS) 3.25 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
INA128 Precision, Low Power Instrumentation Amplifiers - INA128UAG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
6 suppliers
Op Amps - 2484256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SSOP; SOP; SSOP-14
Number of Pins 14
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-0051208Q2A - Lingto Electronic Limited
Specs
Source Current (IS) 0.5500 milliamps
View Details