onsemi Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps NCV20081SQ3T2G

Description
Manufacturer: onsemi Win Source Part Number: 1321740-NCV20081SQ3T 2G Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Reel - TR Number of Circuits: 1 Standard Package: 3,000 Mounting: Surface Mount Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.4V/µs Gain Bandwidth Product: 1.2 MHz Current - Input Bias: 1 pA Voltage - Input Offset: 500 µV Current - Supply: 48µA Current - Output / Channel: 15 mA Supplier Device Package: SC-88A (SC-70-5/SOT-353) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 5-TSSOP, SC-70-5, SOT-353 ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: NCV20081SQ3T2GOSCT,N CV20081SQ3T2GOSDKR,N CV20081SQ3T2GOSTR Base Product Number: NCV20081 RoHS Status: ROHS3 Compliant Voltage - Supply Span (Min): 1.8 V Voltage - Supply Span (Max): 5.5 V
Request a Quote
Description
Manufacturer: onsemi Win Source Part Number: 1321740-NCV20081SQ3T 2G Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Reel - TR Number of Circuits: 1 Standard Package: 3,000 Mounting: Surface Mount Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.4V/µs Gain Bandwidth Product: 1.2 MHz Current - Input Bias: 1 pA Voltage - Input Offset: 500 µV Current - Supply: 48µA Current - Output / Channel: 15 mA Supplier Device Package: SC-88A (SC-70-5/SOT-353) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 5-TSSOP, SC-70-5, SOT-353 ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: NCV20081SQ3T2GOSCT,N CV20081SQ3T2GOSDKR,N CV20081SQ3T2GOSTR Base Product Number: NCV20081 RoHS Status: ROHS3 Compliant Voltage - Supply Span (Min): 1.8 V Voltage - Supply Span (Max): 5.5 V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NCV20081SQ3T2G is a low-power operational amplifier with a gain-bandwidth product of 1.2 MHz and a quiescent current of 42 µA per channel. It features a low input offset voltage of 4 mV and operates within a supply voltage range of 1.8 V to 5.5 V, making it suitable for various applications. The device supports rail-to-rail input and output, allowing for maximum utilization of the supply voltage. It is AEC-Q100 qualified, indicating its reliability for automotive applications, and is compliant with RoHS standards. The NCV20081SQ3T2G is ideal for sensor signal conditioning, low voltage current sensing, and other applications in automotive, consumer, and industrial markets.

Datasheet Summary
Powered by GS/AI

The NCV20081SQ3T2G is a low-power operational amplifier with a gain-bandwidth product of 1.2 MHz and a quiescent current of 42 µA per channel. It features a low input offset voltage of 4 mV and operates within a supply voltage range of 1.8 V to 5.5 V, making it suitable for various applications. The device supports rail-to-rail input and output, allowing for maximum utilization of the supply voltage. It is AEC-Q100 qualified, indicating its reliability for automotive applications, and is compliant with RoHS standards. The NCV20081SQ3T2G is ideal for sensor signal conditioning, low voltage current sensing, and other applications in automotive, consumer, and industrial markets.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1321740-NCV20081SQ3T2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1321740-NCV20081SQ3T2G
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1321740-NCV20081SQ3T2G
Manufacturer: onsemi Win Source Part Number: 1321740-NCV20081SQ3T 2G Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Reel - TR Number of Circuits: 1 Standard Package: 3,000 Mounting: Surface Mount Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.4V/µs Gain Bandwidth Product: 1.2 MHz Current - Input Bias: 1 pA Voltage - Input Offset: 500 µV Current - Supply: 48µA Current - Output / Channel: 15 mA Supplier Device Package: SC-88A (SC-70-5/SOT-353) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 5-TSSOP, SC-70-5, SOT-353 ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: NCV20081SQ3T2GOSCT,N CV20081SQ3T2GOSDKR,N CV20081SQ3T2GOSTR Base Product Number: NCV20081 RoHS Status: ROHS3 Compliant Voltage - Supply Span (Min): 1.8 V Voltage - Supply Span (Max): 5.5 V

Manufacturer: onsemi
Win Source Part Number: 1321740-NCV20081SQ3T2G
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Packaging: Reel - TR
Number of Circuits: 1
Standard Package: 3,000
Mounting: Surface Mount
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.4V/µs
Gain Bandwidth Product: 1.2 MHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 500 µV
Current - Supply: 48µA
Current - Output / Channel: 15 mA
Supplier Device Package: SC-88A (SC-70-5/SOT-353)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 5-TSSOP, SC-70-5, SOT-353
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: NCV20081SQ3T2GOSCT,NCV20081SQ3T2GOSDKR,NCV20081SQ3T2GOSTR
Base Product Number: NCV20081
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 1.8 V
Voltage - Supply Span (Max): 5.5 V

Buy Now Datasheet
Singapore, Singapore
Automotive 5.5V 1.2MHz Operational Amplifier IC
687-NCV20081SQ3T2G
Automotive 5.5V 1.2MHz Operational Amplifier IC 687-NCV20081SQ3T2G
Op Amp, 5.5V RRIO, 1.2MHz, Single, Automotive, AEC-Q100 Product overview: NCV20081SQ3T2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5.5V, 1.2MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 5.5V, 1.2MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCV20081SQ3T2G can be used for catalog matching and distributor lookup.

Op Amp, 5.5V RRIO, 1.2MHz, Single, Automotive, AEC-Q100 Product overview: NCV20081SQ3T2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5.5V, 1.2MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 5.5V, 1.2MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCV20081SQ3T2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - NCV20081SQ3T2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
NCV20081SQ3T2GOSTR-ND
Instrumentation, Op Amps, Buffer Amps NCV20081SQ3T2GOSTR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - NCV20081SQ3T2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
NCV20081SQ3T2GOSCT-ND
Instrumentation, Op Amps, Buffer Amps NCV20081SQ3T2GOSCT-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - NCV20081SQ3T2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
NCV20081SQ3T2GOSDKR-ND
Instrumentation, Op Amps, Buffer Amps NCV20081SQ3T2GOSDKR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCV20081SQ3T2G - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
NCV20081SQ3T2G
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps NCV20081SQ3T2G
IC OPAMP GP 1 CIRCUIT SC88A

IC OPAMP GP 1 CIRCUIT SC88A

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - NCV20081SQ3T2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
NCV20081SQ3T2G
Integrated Circuits (ICs) - Linear - Amplifiers NCV20081SQ3T2G
IC OPAMP GP 1 CIRCUIT SC88A

IC OPAMP GP 1 CIRCUIT SC88A

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - NCV20081SQ3T2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
NCV20081SQ3T2G
Instrumentation, OP Amps, Buffer Amps NCV20081SQ3T2G
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - NCV20081SQ3T2G - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
NCV20081SQ3T2G
Instrumentation, OP Amps, Buffer Amps NCV20081SQ3T2G
IC OPAMP GP 1 CIRCUIT SC88A

IC OPAMP GP 1 CIRCUIT SC88A

Supplier's Site Datasheet
Op-Amp, Aec-Q100, 1.2Mhz, 0.4V/us, Sc-70; No. Of Amplifiers Onsemi - 31AC6698 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, Aec-Q100, 1.2Mhz, 0.4V/us, Sc-70; No. Of Amplifiers Onsemi
31AC6698
Op-Amp, Aec-Q100, 1.2Mhz, 0.4V/us, Sc-70; No. Of Amplifiers Onsemi 31AC6698
OP-AMP, AEC-Q100, 1.2MHZ, 0.4V/US, SC-70; No. of Amplifiers:1 Amplifier; Bandwidth:1.2MHz; Slew Rate:0.4V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SC-70; No. of Pins:5Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

OP-AMP, AEC-Q100, 1.2MHZ, 0.4V/US, SC-70; No. of Amplifiers:1 Amplifier; Bandwidth:1.2MHz; Slew Rate:0.4V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SC-70; No. of Pins:5Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
NCV20081SQ3T2G
Operational Amplifiers - Op Amps NCV20081SQ3T2G
Operational Amplifiers - Op Amps R2R OUTPUT SINGLE AMPLIFI

Operational Amplifiers - Op Amps R2R OUTPUT SINGLE AMPLIFI

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number 1321740-NCV20081SQ3T2G 687-NCV20081SQ3T2G NCV20081SQ3T2GOSTR-ND NCV20081SQ3T2G NCV20081SQ3T2G NCV20081SQ3T2G NCV20081SQ3T2G 31AC6698 NCV20081SQ3T2G
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Automotive 5.5V 1.2MHz Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Op-Amp, Aec-Q100, 1.2Mhz, 0.4V/us, Sc-70; No. Of Amplifiers Onsemi Operational Amplifiers - Op Amps
Standards RoHS RoHS
Source Current (IS) 0.0480 milliamps 0.0480 milliamps 0.0480 milliamps 0.0480 milliamps
VOS 0.5000 millivolts 0.5000 millivolts 0.5000 millivolts
IBIAS 1.00E-6 µA 1.00E-6 µA 1.00E-6 µA
GBW 1.2 MHz 1.2 MHz 1.2 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Dual EPAD Ultra-Micropower (25µA) Op Amp Features Vos 150µV max and Ios 10pA max. - ALD2726SBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0400 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ADA4000-2ARZ-RL - 859861-ADA4000-2ARZ-RL - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 8-SOIC
View Details
Analog - MTLT1078QH - Micross Components, Inc.
Micross Components, Inc.
View Details
LM193QML-SP Low Power Low Offset Voltage Dual Comparator - 5962R9452603VGA - Texas Instruments
Specs
Supply Voltage (VS) 2 to 36 volts
VOS 5 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers