The NCV20081SN3T1G is a low-power operational amplifier with a gain-bandwidth product of 1.2 MHz and a quiescent current of 42 µA per channel. It operates within a supply voltage range of 1.8 V to 5.5 V and features a low input offset voltage of 4 mV maximum. This device supports rail-to-rail input and output, making it suitable for applications that require maximum voltage range utilization. The operational amplifier is AEC-Q100 qualified, indicating its reliability for automotive applications, and it operates effectively across a wide temperature range of -40°C to +125°C. The NCV20081SN3T1G is available in a compact SOT-23-5 package, making it ideal for space-constrained designs in automotive, consumer, and industrial markets, particularly for sensor signal conditioning and low voltage current sensing applications.
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 928981-NCV20081SN3T1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Amplifier Circuit Rail-to-Rail 5-TSOP
Package: SOT-23-5 Thin, TSOT-23-5
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCV20081
Categories: Integrated Circuits (ICs)
Case / Package: 5-TSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 488-NCV20081SN3T1GTR
Op Amp, 1.2MHz, 5.5V RRIO, Single, Automotive, 5-Pin Product overview: NCV20081SN3T1G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.2MHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 1.2MHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCV20081SN3T1G can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT 5TSOP
IC OPAMP GP 1 CIRCUIT 5TSOP
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 488-NCV20081SN3T1GCT-ND | 928981-NCV20081SN3T1G | 687-NCV20081SN3T1G | NCV20081SN3T1G | NCV20081SN3T1G | NCV20081SN3T1G |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCV20081SN3T1G | Automotive 1.2MHz 5.5V Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||||
| Source Current (IS) | 0.0480 milliamps | 0.0480 milliamps | 0.0480 milliamps | |||
| Slew Rate | 0.4000 V/µs | 4.00E-7 V/µs | 0.4000 V/µs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | SOT; SOT-23-5 Thin, TSOT-23-5 | SOP; 5-TSOP | AEC-Q100 | SOT; SOT23; SOT-23-5 Thin, TSOT-23-5 |