Manufacturer: ON Semiconductor
Win Source Part Number: 1082488-NCV20074DR2G
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2.4 V/μs
Current - Input Bias: 1.5nA
Voltage - Input Offset: 1.3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V
Operating Supply Current: 465μA
Channel Output Current: 65mA
Gain Bandwidth Product (GBP): 3.2MHz
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Operational Amplifier, Wide supply range, 3 MHz CMOS Op-Amp
Operational Amplifier, Wide supply range, 3 MHz CMOS Op-Amp, SOIC-14 NB, 2500-REEL Product overview: NCV20074DR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3 MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCV20074DR2G can be used for catalog matching and distributor lookup.
IC OPAMP GP 4 CIRCUIT 14SOIC
Operational Amplifiers - Op Amps R2R QUAD AMPLIFIER
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
OPAMP, 3MHZ, -40 TO 125DEG C ROHS COMPLIANT: YES
IC OPAMP GP 4 CIRCUIT 14SOIC
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 1082488-NCV20074DR2G | NCV20074DR2GOSTR-ND | NCV20074DR2G | 687-NCV20074DR2G | NCV20074DR2G | NCV20074DR2G | NCV20074DR2G | NCV20074DR2G | 54AH9359 | NCV20074DR2G |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCV20074DR2G | Instrumentation, Op Amps, Buffer Amps | 3 MHz SOIC Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Opamp, 3Mhz, -40 To 125Deg C Rohs Compliant Onsemi | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Supply Voltage (VS) | 2.7 to 36 volts | 2.7 volts | 2.7 volts | |||||||
| Source Current (IS) | 0.4650 milliamps | 0.4200 milliamps | 0.4200 milliamps | 0.4200 milliamps | ||||||
| VOS | 1.3 millivolts | 1.3 millivolts | 1.3 millivolts | |||||||
| IBIAS | 0.0015 µA | 5.00E-6 µA | 5.00E-6 µA | |||||||
| GBW | 3.2 MHz | 3.2 MHz | 3.2 MHz |