Manufacturer: ON Semiconductor
Win Source Part Number: 1230561-NCV20072DTBR
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
Operational Amplifier, Wide supply range, 3 MHz CMOS Op-Amp
Operational Amplifier, Wide supply range, 3 MHz CMOS Op-Amp, 2500-REEL Product overview: NCV20072DTBR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3 MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCV20072DTBR2G can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps R2R DUAL AMPLIFIER
IC OPAMP GP 2 CIRCUIT 8TSSOP
OPAMP, AEC-Q100, 3MHZ, -40 TO 125DEG; No. of Amplifiers:2 Amplifier; Bandwidth:3MHz; Slew Rate:2.4V/µs; Supply Voltage Range:2.7V to 36V; Amplifier Case Style:TSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:-RoHS Compliant: Yes
IC OPAMP GP 2 CIRCUIT 8TSSOP
IC OPAMP GP 2 CIRCUIT 8TSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1230561-NCV20072DTBR2G | 488-NCV20072DTBR2GCT-ND | NCV20072DTBR2G | 687-NCV20072DTBR2G | NCV20072DTBR2G | NCV20072DTBR2G | 31AC0700 | NCV20072DTBR2G | NCV20072DTBR2G | NCV20072DTBR2G |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCV20072DTBR2G | Instrumentation, Op Amps, Buffer Amps | 3 MHz Operational Amplifier IC | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Opamp, Aec-Q100, 3Mhz, -40 To 125Deg; No. Of Amplifiers Onsemi | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Features | Rail-Rail-Out | |||||||||
| Source Current (IS) | 0.4200 milliamps | 0.4200 milliamps | 0.4200 milliamps | |||||||
| Slew Rate | 2.4 V/µs | 2.4 V/µs | 2.40E-6 V/µs | 2.4 V/µs | ||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; TSSOP-8 | Surface Mount | Surface Mount | SSOP; SOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) |