onsemi Instrumentation, Op Amps, Buffer Amps NCV20061SQ3T2G

Description
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)
Request a Quote Datasheet
Description
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - NCV20061SQ3T2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
NCV20061SQ3T2GOSTR-ND
Instrumentation, Op Amps, Buffer Amps NCV20061SQ3T2GOSTR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - NCV20061SQ3T2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
NCV20061SQ3T2GOSDKR-ND
Instrumentation, Op Amps, Buffer Amps NCV20061SQ3T2GOSDKR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - NCV20061SQ3T2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
NCV20061SQ3T2GOSCT-ND
Instrumentation, Op Amps, Buffer Amps NCV20061SQ3T2GOSCT-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Singapore, Singapore
5.5V 3 MHz Operational Amplifier IC
687-NCV20061SQ3T2G
5.5V 3 MHz Operational Amplifier IC 687-NCV20061SQ3T2G
Operational Amplifier, 5.5V Rail-to-Rail Input and Output, 3 MHz, Single, 3000-REEL Product overview: NCV20061SQ3T2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 3 MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.5V, 3 MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCV20061SQ3T2G can be used for catalog matching and distributor lookup.

Operational Amplifier, 5.5V Rail-to-Rail Input and Output, 3 MHz, Single, 3000-REEL Product overview: NCV20061SQ3T2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 3 MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.5V, 3 MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCV20061SQ3T2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCV20061SQ3T2G - 928979-NCV20061SQ3T2G - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCV20061SQ3T2G
928979-NCV20061SQ3T2G
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCV20061SQ3T2G 928979-NCV20061SQ3T2G
Manufacturer: ON Semiconductor Win Source Part Number: 928979-NCV20061SQ3T2 G Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Amplifier Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353) Package: 5-TSSOP, SC-70-5, SOT-353 Package: Reel - TR Mounting: Surface Mount Family Name: NCV20061 Categories: Integrated Circuits (ICs) Case / Package: SC-88A (SC-70-5/SOT-353) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: NCV20061SQ3T2GOSCT, NCV20061SQ3T2GOSTR, NCV20061SQ3T2GOSDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 928979-NCV20061SQ3T2G
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Amplifier Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)
Package: 5-TSSOP, SC-70-5, SOT-353
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCV20061
Categories: Integrated Circuits (ICs)
Case / Package: SC-88A (SC-70-5/SOT-353)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: NCV20061SQ3T2GOSCT, NCV20061SQ3T2GOSTR, NCV20061SQ3T2GOSDKR

Buy Now Datasheet
Op-Amp, Aec-Q100, 3Mhz, 1.2V/us, Sc-70-5; No. Of Amplifiers Onsemi - 31AC6696 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, Aec-Q100, 3Mhz, 1.2V/us, Sc-70-5; No. Of Amplifiers Onsemi
31AC6696
Op-Amp, Aec-Q100, 3Mhz, 1.2V/us, Sc-70-5; No. Of Amplifiers Onsemi 31AC6696
OP-AMP, AEC-Q100, 3MHZ, 1.2V/US, SC-70-5; No. of Amplifiers:1 Amplifier; Bandwidth:3MHz; Slew Rate:1.2V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SC-70; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP-AMP, AEC-Q100, 3MHZ, 1.2V/US, SC-70-5; No. of Amplifiers:1 Amplifier; Bandwidth:3MHz; Slew Rate:1.2V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SC-70; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - NCV20061SQ3T2G - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
NCV20061SQ3T2G
Instrumentation, OP Amps, Buffer Amps NCV20061SQ3T2G
IC OPAMP GP 1 CIRCUIT SC88A

IC OPAMP GP 1 CIRCUIT SC88A

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
NCV20061SQ3T2G
Operational Amplifiers - Op Amps NCV20061SQ3T2G
Operational Amplifiers - Op Amps R2R OUTPUT SINGLE AMPLIFI

Operational Amplifiers - Op Amps R2R OUTPUT SINGLE AMPLIFI

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - NCV20061SQ3T2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
NCV20061SQ3T2G
Instrumentation, OP Amps, Buffer Amps NCV20061SQ3T2G
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCV20061SQ3T2G - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
NCV20061SQ3T2G
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps NCV20061SQ3T2G
IC OPAMP GP 1 CIRCUIT SC88A

IC OPAMP GP 1 CIRCUIT SC88A

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - NCV20061SQ3T2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
NCV20061SQ3T2G
Integrated Circuits (ICs) - Linear - Amplifiers NCV20061SQ3T2G
IC OPAMP GP 1 CIRCUIT SC88A

IC OPAMP GP 1 CIRCUIT SC88A

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number NCV20061SQ3T2GOSTR-ND 687-NCV20061SQ3T2G 928979-NCV20061SQ3T2G 31AC6696 NCV20061SQ3T2G NCV20061SQ3T2G NCV20061SQ3T2G NCV20061SQ3T2G NCV20061SQ3T2G
Product Name Instrumentation, Op Amps, Buffer Amps 5.5V 3 MHz Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCV20061SQ3T2G Op-Amp, Aec-Q100, 3Mhz, 1.2V/us, Sc-70-5; No. Of Amplifiers Onsemi Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Features Rail-Rail-Out
Source Current (IS) 0.1400 milliamps 0.1400 milliamps 0.1400 milliamps
Slew Rate 1.2 V/µs 1.2 V/µs 1.2 V/µs 1.20E-6 V/µs
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 SOT; SC-70; SC-88A (SC-70-5/SOT-353) SC-70; Surface Mount SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 -40degC ~ 125degC
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1906398P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOT; SOT23; SOT-23
Number of Pins 5
View Details
Analog - MTLM108AMD - Micross Components, Inc.
Micross Components, Inc.
View Details
Precision Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1721SAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2000 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
TLC2201AM Low Noise Precision Advanced LinCMOS(TM) Single Operational Amplifier - 5962-9088203Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.6 to 16 volts
VOS 0.2000 millivolts
Quiescent Current (IQ) 1500 microamps
View Details