onsemi Instrumentation, Op Amps, Buffer Amps NCV20061SN2T1G

Description
Operational Amplifier, 5.5V Rail-to-Rail Input and Output, 3 MHz, Single
Request a Quote Datasheet
Description
Operational Amplifier, 5.5V Rail-to-Rail Input and Output, 3 MHz, Single
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NCV20061SN2T1G - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 5.5V Rail-to-Rail Input and Output, 3 MHz, Single

Operational Amplifier, 5.5V Rail-to-Rail Input and Output, 3 MHz, Single

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 488-NCV20061SN2T1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
488-NCV20061SN2T1GDKR-ND
Instrumentation, Op Amps, Buffer Amps 488-NCV20061SN2T1GDKR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP

General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 488-NCV20061SN2T1GTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
488-NCV20061SN2T1GTR-ND
Instrumentation, Op Amps, Buffer Amps 488-NCV20061SN2T1GTR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP

General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 488-NCV20061SN2T1GCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
488-NCV20061SN2T1GCT-ND
Instrumentation, Op Amps, Buffer Amps 488-NCV20061SN2T1GCT-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP

General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP

Buy Now Datasheet
5.5V 3 MHz Operational Amplifier IC - 687-NCV20061SN2T1G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V 3 MHz Operational Amplifier IC
687-NCV20061SN2T1G
5.5V 3 MHz Operational Amplifier IC 687-NCV20061SN2T1G
Operational Amplifier, 5.5V Rail-to-Rail Input and Output, 3 MHz, Single, 3000-REEL Product overview: NCV20061SN2T1G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 3 MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.5V, 3 MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCV20061SN2T1G can be used for catalog matching and distributor lookup.

Operational Amplifier, 5.5V Rail-to-Rail Input and Output, 3 MHz, Single, 3000-REEL Product overview: NCV20061SN2T1G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 3 MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.5V, 3 MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCV20061SN2T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCV20061SN2T1G - 887096-NCV20061SN2T1G - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCV20061SN2T1G
887096-NCV20061SN2T1G
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCV20061SN2T1G 887096-NCV20061SN2T1G
Manufacturer: ON Semiconductor Win Source Part Number: 887096-NCV20061SN2T1 G Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP Package: SOT-23-5 Thin, TSOT-23-5 Package: Reel - TR Mounting: Surface Mount Family Name: NCV20061 Categories: Integrated Circuits (ICs) Case / Package: 5-TSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 488-NCV20061SN2T1GDK R, 488-NCV20061SN2T1GCT , NCV20061SN2T1G-ND, 488-NCV20061SN2T1GTR

Manufacturer: ON Semiconductor
Win Source Part Number: 887096-NCV20061SN2T1G
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP
Package: SOT-23-5 Thin, TSOT-23-5
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCV20061
Categories: Integrated Circuits (ICs)
Case / Package: 5-TSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 488-NCV20061SN2T1GDKR, 488-NCV20061SN2T1GCT, NCV20061SN2T1G-ND, 488-NCV20061SN2T1GTR

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - NCV20061SN2T1G - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
NCV20061SN2T1G
Instrumentation, OP Amps, Buffer Amps NCV20061SN2T1G
IC OPAMP GP 1 CIRCUIT 5TSOP

IC OPAMP GP 1 CIRCUIT 5TSOP

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCV20061SN2T1G - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
NCV20061SN2T1G
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps NCV20061SN2T1G
IC OPAMP GP 1 CIRCUIT 5TSOP

IC OPAMP GP 1 CIRCUIT 5TSOP

Supplier's Site Datasheet
Opamp, 3Mhz, -40 To 125Deg C Rohs Compliant Onsemi - 54AH9356 - Newark, An Avnet Company
Chicago, IL, United States
Opamp, 3Mhz, -40 To 125Deg C Rohs Compliant Onsemi
54AH9356
Opamp, 3Mhz, -40 To 125Deg C Rohs Compliant Onsemi 54AH9356
OPAMP, 3MHZ, -40 TO 125DEG C ROHS COMPLIANT: YES

OPAMP, 3MHZ, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - NCV20061SN2T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
NCV20061SN2T1G
Integrated Circuits (ICs) - Linear - Amplifiers NCV20061SN2T1G
IC OPAMP GP 1 CIRCUIT 5TSOP

IC OPAMP GP 1 CIRCUIT 5TSOP

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
NCV20061SN2T1G
Operational Amplifiers - Op Amps NCV20061SN2T1G
Operational Amplifiers - Op Amps R2R OUTPUT SINGLE AMPLIFI

Operational Amplifiers - Op Amps R2R OUTPUT SINGLE AMPLIFI

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - NCV20061SN2T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
NCV20061SN2T1G
Instrumentation, OP Amps, Buffer Amps NCV20061SN2T1G
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP

General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - NCV20061SN2T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
NCV20061SN2T1G
Instrumentation, OP Amps, Buffer Amps NCV20061SN2T1G
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP

General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number NCV20061SN2T1G 488-NCV20061SN2T1GDKR-ND 687-NCV20061SN2T1G 887096-NCV20061SN2T1G NCV20061SN2T1G NCV20061SN2T1G 54AH9356 NCV20061SN2T1G NCV20061SN2T1G NCV20061SN2T1G
Product Name Instrumentation, Op Amps, Buffer Amps 5.5V 3 MHz Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCV20061SN2T1G Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Opamp, 3Mhz, -40 To 125Deg C Rohs Compliant Onsemi Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS
Package Type SOP; SOT; SOT23; TSOP-5 / SOT-23-5 SOT; SOT-23-5 Thin, TSOT-23-5 SOP; 5-TSOP Surface Mount Surface Mount SOT; SOT23; SOT-23-5 Thin, TSOT-23-5
Life Cycle Stage Active Active Active
Features Rail-Rail-Out
Source Current (IS) 0.1400 milliamps 0.1400 milliamps 0.1400 milliamps
Unlock Full Specs
to access all available technical data