Op Amp, High Slew Rate, Low V, Rail-to-Rail, 5-Pin, Automotive Product overview: NCV2003SN2T1G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCV2003SN2T1G can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 098695-NCV2003SN2T1G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 8 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 5-TSOP
Supply Voltage - Operating: 1.7 V to 5.5 V
Operating Supply Current: 300μA
Channel Output Current: 96mA
Gain Bandwidth Product (GBP): 7MHz
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
IC OPAMP GP 1 CIRCUIT 5TSOP
OP-AMP, AEC-Q100, 7MHZ, 8V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:7MHz; Slew Rate:8V/µs; Supply Voltage Range:1.7V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT 5TSOP
Operational Amplifiers - Op Amps 7MHZHI SLEW Single OP Amp
IC OPAMP GP 1 CIRCUIT 5TSOP
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-NCV2003SN2T1G | NCV2003SN2T1GOSDKR-ND | 098695-NCV2003SN2T1G | NCV2003SN2T1G | 50AC6364 | NCV2003SN2T1G | NCV2003SN2T1G | NCV2003SN2T1G | NCV2003SN2T1G |
| Product Name | Automotive Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCV2003SN2T1G | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op-Amp, Aec-Q100, 7Mhz, 8V/us, Sot-23-5; No. Of Amplifiers Onsemi | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Features | Rail-Rail-Out | ||||||||
| Source Current (IS) | 0.3000 milliamps | 0.3000 milliamps | 0.3000 milliamps | 0.3000 milliamps | |||||
| Slew Rate | 8 V/µs | 8 V/µs | 8 V/µs | 8.00E-6 V/µs | 8 V/µs | ||||
| Package Type | SOT; SOT-23-5 Thin, TSOT-23-5 | SOP; 5-TSOP | Surface Mount | Surface Mount | SOT; SOT23; SOT-23-5 Thin, TSOT-23-5 |