Manufacturer: ON Semiconductor
Win Source Part Number: 928977-NCV20034DR2G
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Amplifier Circuit Rail-to-Rail 14-SOIC
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCV20034
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: NCV20034DR2GOSCT, NCV20034DR2G-ND, NCV20034DR2GOSTR, NCV20034DR2GOSDKR
Quad Op-Amp, 7 MHz, High Slew Rate, Rail-to-Rail Output
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Quad Op-Amp, 7 MHz, High Slew Rate, Rail-to-Rail Output, 2500-REEL Product overview: NCV20034DR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 7 MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 7 MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCV20034DR2G can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Operational Amplifiers - Op Amps LOW VOLTAGE R2R QUAD
IC OPAMP GP 4 CIRCUIT 14SOIC
OPAMP, AEC-Q100, 7MHZ, -40 TO 125DEG; No. of Amplifiers:4 Amplifier; Bandwidth:7MHz; Slew Rate:8V/µs; Supply Voltage Range:1.7V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
IC OPAMP GP 4 CIRCUIT 14SOIC
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 928977-NCV20034DR2G | NCV20034DR2G | NCV20034DR2GOSDKR-ND | 687-NCV20034DR2G | NCV20034DR2G | NCV20034DR2G | NCV20034DR2G | 45Y1373 | NCV20034DR2G |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCV20034DR2G | Instrumentation, Op Amps, Buffer Amps | Quad 7 MHz Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Opamp, Aec-Q100, 7Mhz, -40 To 125Deg; No. Of Amplifiers Onsemi | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | SOIC; 14-SOIC | SOIC; SOIC-14 | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; 14-SOIC (0.154\", 3.90mm Width) | 14-SOIC (0.154, 3.90mm Width) | ||||
| Standards | RoHS | RoHS | |||||||
| Life Cycle Stage | Active | Active | Active | ||||||
| Features | Rail-Rail-Out |