General Purpose Amplifier 1 Circuit Rail-to-Rail 6-TSOP
General Purpose Amplifier 1 Circuit Rail-to-Rail 6-TSOP
General Purpose Amplifier 1 Circuit Rail-to-Rail 6-TSOP
Operational Amplifier with sub-one volt operation, Rail to Rail I/O Pinout Style: 2
Manufacturer: ON Semiconductor
Win Source Part Number: 887094-NCV2002SN2T1G
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Amplifier 1 Circuit Rail-to-Rail 6-TSOP
Package: SOT-23-6 Thin, TSOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCV2002
Categories: Integrated Circuits (ICs)
Case / Package: 6-TSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: NCV2002SN2T1G-ND, NCV2002SN2T1GOSCT, NCV2002SN2T1GOSTR-ND
1ch Op Amp, 900kHz GBW, 3.5V Max, Rail-to-Rail, TSOP-6 Product overview: NCV2002SN2T1G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900kHz, 3.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 900kHz, 3.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCV2002SN2T1G can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps 0.9-7V Sngl Rail to Rail Extended Temp
IC OPAMP GP 1 CIRCUIT 6TSOP
General Purpose Amplifier 1 Circuit Rail-to-Rail 6-TSOP
OPAMP, AEC-Q100, 1MHZ, -40 TO 125DEG; No. of Amplifiers:1 Amplifier; Bandwidth:900kHz; Slew Rate:1.2V/µs; Supply Voltage Range:900mV to 7V; Amplifier Case Style:TSOP; No. of Pins:6Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT 6TSOP
IC OPAMP GP 1 CIRCUIT 6TSOP
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 488-NCV2002SN2T1GCT-ND | NCV2002SN2T1G | 887094-NCV2002SN2T1G | 687-NCV2002SN2T1G | NCV2002SN2T1G | NCV2002SN2T1G | NCV2002SN2T1G | 26K5000 | NCV2002SN2T1G | NCV2002SN2T1G |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCV2002SN2T1G | 900kHz 3.5V Operational Amplifier IC | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Opamp, Aec-Q100, 1Mhz, -40 To 125Deg; No. Of Amplifiers Onsemi | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Features | Rail-Rail-Out | |||||||||
| Source Current (IS) | 0.8200 milliamps | 0.8200 milliamps | 0.8200 milliamps | |||||||
| Slew Rate | 1.3 V/µs | 1.2 V/µs | 1.3 V/µs | 1.3 V/µs | 1.30E-6 V/µs | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | SOT; SOT-23-6 Thin, TSOT-23-6 | SOP; TSOP-6 | SOP; 6-TSOP | Tape and Reel | SOT; SOT23; SOT-23-6 Thin, TSOT-23-6 | Surface Mount | SOT-23-6 Thin, TSOT-23-6 |