General Purpose Amplifier 1 Circuit Rail-to-Rail 6-TSOP
IC OPAMP GP 1 CIRCUIT 6TSOP
IC OPAMP GP 1 CIRCUIT 6TSOP
Operational Amplifier with sub-one volt operation, Rail to Rail I/O Pinout Style: 1
1-Ch Op Amp, 900kHz GBW, 3.5V, Rail-to-Rail, TSOP-6 Product overview: NCV2002SN1T1G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900kHz, 3.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 900kHz, 3.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCV2002SN1T1G can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT 6TSOP
OPAMP, AEC-Q100, 1MHZ, -40 TO 125DEG; No. of Amplifiers:1 Amplifier; Bandwidth:900kHz; Slew Rate:1.2V/µs; Supply Voltage Range:900mV to 7V; Amplifier Case Style:TSOP; No. of Pins:6Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
General Purpose Amplifier 1 Circuit Rail-to-Rail 6-TSOP
IC OPAMP GP 1 CIRCUIT 6TSOP
Operational Amplifiers - Op Amps 0.9-7V Sngl Rail to Rail Extended Temp
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 488-NCV2002SN1T1GTR-ND | NCV2002SN1T1G | 687-NCV2002SN1T1G | NCV2002SN1T1G | 26K4999 | NCV2002SN1T1G | NCV2002SN1T1G | NCV2002SN1T1G |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 900kHz 3.5V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Opamp, Aec-Q100, 1Mhz, -40 To 125Deg; No. Of Amplifiers Onsemi | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | |
| Features | Rail-Rail-Out | |||||||
| Source Current (IS) | 0.8200 milliamps | 0.8200 milliamps | 0.8200 milliamps | |||||
| Slew Rate | 1.3 V/µs | 1.2 V/µs | 1.30E-6 V/µs | 1.3 V/µs | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||||
| Package Type | SOT; SOT-23-6 Thin, TSOT-23-6 | SOP; TSOP-6 | Tape and Reel | Surface Mount | SOT; SOT23; SOT-23-6 Thin, TSOT-23-6 |